X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NB ACER Adapter AC (65W) no cable
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC.ADT01.004
Category :
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
power adapters & inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:22:52
The date of the most recent change of this product data-sheet in Icecat.
Product views: 29983
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Acer NB Adapter AC (65W) no cable:
The short editorial description of Acer NB Adapter AC (65W) no cable
LC.ADT01.004AC Adaptor for Aspire 2000, TMC300, TM260, TM270, TM290, TM290E, TM290AT, TM370, TM6000, TM8000.NB, the 3-prongs power cable has to be ordered seperately; 9213781.

Marketing text Acer NB Adapter AC (65W) no cable

:
The official marketing text of Acer NB Adapter AC (65W) no cable as supplied by the manufacturer
- Universial solution for all TravelMate families.
- Slim and erogonomic design for mobile travellers.
- Reduced static discharge (3-prongs)
- Full-power for the office, travel or at home.
Short summary description Acer NB Adapter AC (65W) no cable:
This short summary of the Acer NB Adapter AC (65W) no cable data-sheet is auto-generated and uses the product title and the first six key specs.
Acer NB ACER Adapter AC (65W) no cable, 100-240V, 50Hz - 60Hz
Long summary description Acer NB Adapter AC (65W) no cable:
This is an auto-generated long summary of Acer NB Adapter AC (65W) no cable based on the first three specs of the first five spec groups.
Acer NB ACER Adapter AC (65W) no cable. Output voltage: 19 V, Capacity: 65 W. Power requirements: 100-240V, 50Hz - 60Hz
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Power
Output voltage
19 V
Capacity
65 W
Other features
Power requirements
100-240V, 50Hz - 60Hz
Brand
Image
Product code
Product
Stock
Price from
MicroBattery

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63389 channel partners already
MicroBattery MBA1021
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
MBA1021
USD 18.70
(excl. VAT)
USD 22.44(incl. VAT)