X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD 120GB 7200rpm f Aspire 1700
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KH.A080A.003
Category :
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:11:38
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7714
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Acer HD 120GB 7200rpm f Aspire 1700:
The short editorial description of Acer HD 120GB 7200rpm f Aspire 1700
HDD 120GB 7200rpm for Aspire 1700

Marketing text Acer HD 120GB 7200rpm f Aspire 1700

:
The official marketing text of Acer HD 120GB 7200rpm f Aspire 1700 as supplied by the manufacturer
Since its inception, Acer has evolved from a manufacturing powerhouse to a globally recognized computer brand, marketing world-class IT products and services. Acer's complete range of IT products is designed to enhance work efficiency and quality of life, while granting an easy, hassle-free user experience.
Short summary description Acer HD 120GB 7200rpm f Aspire 1700:
This short summary of the Acer HD 120GB 7200rpm f Aspire 1700 data-sheet is auto-generated and uses the product title and the first six key specs.
Acer HD 120GB 7200rpm f Aspire 1700, Ultra-ATA/100
Long summary description Acer HD 120GB 7200rpm f Aspire 1700:
This is an auto-generated long summary of Acer HD 120GB 7200rpm f Aspire 1700 based on the first three specs of the first five spec groups.
Acer HD 120GB 7200rpm f Aspire 1700. Hard drive capacity: 120 GB, Hard drive interface: Ultra-ATA/100, Hard drive speed: 7200 RPM
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
120 GB
Hard drive interface*
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Ultra-ATA/100
Hard drive
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Other features
Internal
The product is built in.
Yes