X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLP-Projector PD112P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY.J0201.004
Category :
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:16:18
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13383
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Short summary description Acer DLP-Projector PD112P:
This short summary of the Acer DLP-Projector PD112P data-sheet is auto-generated and uses the product title and the first six key specs.
Acer DLP-Projector PD112P, 18 - 304.8 mm (0.71 - 12"), 1.2 - 12 m, 2000:1, SVGA (800x600), 16.78 million colours, P-VIP
Long summary description Acer DLP-Projector PD112P:
This is an auto-generated long summary of Acer DLP-Projector PD112P based on the first three specs of the first five spec groups.
Acer DLP-Projector PD112P. Projector brightness: 1500 ANSI lumens, Projector native resolution: SVGA (800x600), Screen size compatibility: 18 - 304.8 mm (0.71 - 12"). Service life of lamp: 2000 h, Bulb power: 200 W, Lamp type: P-VIP. Vertical scan range: 45 - 85 Hz, Horizontal scan range: 15 - 70 kHz, Noise level: 34 dB. Power consumption (typical): 270 W. Weight: 2.2 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Projector
Projector brightness*
1500 ANSI lumens
Projector native resolution*
SVGA (800x600)
Screen size compatibility*
The different screen sizes which the device can work with.
18 - 304.8 mm (0.71 - 12")
Projection distance*
The maximum length at which an image can be projected.
1.2 - 12 m
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
2000:1
Number of colours
16.78 million colours
Lamps
Service life of lamp*
The length of time (usually measured in hours) which the lamp can be used for.
2000 h
Bulb power*
The power of the lamp, usually measured in watts (W).
200 W
Lamp type
P-VIP
Performance
Vertical scan range
45 - 85 Hz
Horizontal scan range
15 - 70 kHz
Noise level*
The amplitude level of the undesired background noise, usually measured in decibels (db).
34 dB
Power
Power consumption (typical)*
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
270 W
Weight & dimensions
Weight*
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.2 kg
Other features
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Compatibility
The other products, software and hardware this product can be used with.
IBM PC and Compatibles, Apple Macintosh, iMac, and VESA Standards SXGA, XGA, SVGA, VGA (resizing)
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
272 x 211 x 86 mm
Resolution
1280 x 1024 pixels
Video compatibility mode
NTSC M (3.58/4.43), PAL (B/D/G/H/I/M/N), SECAM (B/D/G/K/K1/L), HDTV (720p, 1080i), EDTV (480p), SDTV (480i)
I/O ports
An interface on a device to which you can connect another device.
PC In: 1 x HDB 15-Pin D-Sub (VGA/Component/HDTV input port);
AV In: S-Video: 1 x Mini DIN;
Composite Video: 1 x RCA Jack;
Output: 1 x Mini D-SUB 15-Pin for Monitor Loop Through;
1 x USB for optional remote Mouse.
Digital keystone correction
+/-16 Degrees
Special features
Bundled accessories:
AC Power Cord, 15-Pin VGA Signal Cable (1.8 M), RCA Composite/HDTV Video Cable, 15-Pin VGA to component/HDTV, adapter,S-Video Signal Cable, Wireless Remote Control, AA Type Batteries x 2 for remote, multi-language user’s guide (CD-ROM) multi-language quick start guide, lens cap (hanging) soft shoulder or carrying bag
Brand
Image
Product code
Product
Stock
Price from
Acer X1160P
Acer X1160P
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
EY.J8801.001
 — 
Acer Projector PD116
Acer Projector PD116
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
EY.J0401.001
 — 
Acer Projector PD725
Acer Projector PD725
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
EY.J0901.001
 — 
Acer PD112
Acer PD112
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
EY.J0201.001
 —