location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer PD321 ADVANCED DLP XGA 1024*768 0.99kg2000:1 1100 ANSI LUMENS 34db data projector XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PD321 ADVANCED DLP XGA 1024*768 0.99kg2000:1 1100 ANSI LUMENS 34db
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY.32101.001
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:21:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer PD321 ADVANCED DLP XGA 1024*768 0.99kg2000:1 1100 ANSI LUMENS 34db data projector XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Presentation
  • - 1100 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: -55.9 - 66 mm (-2.2 - 2.6") Number of colours: 16.78 million colours
  • - 190 W
Long product name Acer PD321 ADVANCED DLP XGA 1024*768 0.99kg2000:1 1100 ANSI LUMENS 34db data projector XGA (1024x768) :
The long product name of Acer PD321 ADVANCED DLP XGA 1024*768 0.99kg2000:1 1100 ANSI LUMENS 34db data projector XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PD321 ADVANCED DLP XGA 1024*768 0.99kg2000:1 1100 ANSI LUMENS 34db
More>>>
Acer PD321 ADVANCED DLP XGA 1024*768 0.99kg2000:1 1100 ANSI LUMENS 34db data projector XGA (1024x768):
The official description of Acer PD321 ADVANCED DLP XGA 1024*768 0.99kg2000:1 1100 ANSI LUMENS 34db data projector XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

* The PD321 grants the mobile professional the maximum freedom of portability due to the lowest carriage weight of only .99 kg and a tiny compact format which occupies the space slightly more then a video cassette.
* Supporting the highly recommended native XGA resolution for the best choice in sharp presentations and high definition video, required by the majority of professionals today.
* Project sharp and crisp images with exceptional clarity thanks to the detailed color reproduction in parallel with the generous contrast ratio of 1700:1.
* Project high quality images from various video sources by direct connect interfaces supporting a DVD, camcorder, digital camera, VHS or TV tuner.
* The PD321 supports the most sophisticated technologies to simplify the process of achieving balanced razor-sharp images, crisp text, and natural zoom-in views. The professional user can focus on delivering the results.
* Digital to digital compatibility with your notebook for high definition and flawless imaging.
* Impress your audience with the PiP technology by simultaneously projecting multiple windows on screen via different video sources.

The PD321 combines the intelligent convergence of micro-portability and excellent color reproduction within a tiny silver magnesium format. Developed as the ultimate mobile presentation tool to compliment the Acer TravelMate notebooks resulting in a versatile and premium mobile solution. The super robust projector delivers rich color and ultra bright details ideal for even the most demanding multimedia and animated presentation applications. The PD321 is an ideal solution for the road warrior requiring the lowest carriage weight and quality images for every day usage.

Short summary description Acer PD321 ADVANCED DLP XGA 1024*768 0.99kg2000:1 1100 ANSI LUMENS 34db data projector XGA (1024x768):
This short summary of the Acer PD321 ADVANCED DLP XGA 1024*768 0.99kg2000:1 1100 ANSI LUMENS 34db data projector XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Acer PD321 ADVANCED DLP XGA 1024*768 0.99kg2000:1 1100 ANSI LUMENS 34db, 1100 ANSI lumens, XGA (1024x768), 2000:1, -55.9 - 66 mm (-2.2 - 2.6"), 16.78 million colours, 15 - 70 kHz

Long summary description Acer PD321 ADVANCED DLP XGA 1024*768 0.99kg2000:1 1100 ANSI LUMENS 34db data projector XGA (1024x768):
This is an auto-generated long summary of Acer PD321 ADVANCED DLP XGA 1024*768 0.99kg2000:1 1100 ANSI LUMENS 34db data projector XGA (1024x768) based on the first three specs of the first five spec groups.

Acer PD321 ADVANCED DLP XGA 1024*768 0.99kg2000:1 1100 ANSI LUMENS 34db. Projector brightness: 1100 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 2000:1. Light source type: Lamp, Service life of light source: 2000 h, Lamp type: P-VIP. Market positioning: Presentation. Power consumption (typical): 190 W. Weight: 990 g

Brand Image Product code Product Stock Price from
Acer X1160P data projector 2400 ANSI lumens DLP SVGA (800x600) Acer X1160P data projector 2400 ANSI lumens DLP SVGA (800x600)
(show image)
EY.J8801.001 X1160P 0.00
(excl. VAT)
0 (incl. VAT)