X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL1511 15 inch LCD Flat Panel Display
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.LL1408.012
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:08:46
The date of the most recent change of this product data-sheet in Icecat.
Product views: 21846
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Acer AL1511 15 inch LCD Flat Panel Display 15":
The short editorial description of Acer AL1511 15 inch LCD Flat Panel Display 15"
Monitor: Acer AL1511 15 inch LCD Flat Panel Display with OSD analog - TCO99

Marketing text Acer AL1511 15 inch LCD Flat Panel Display 15"

:
The official marketing text of Acer AL1511 15 inch LCD Flat Panel Display 15" as supplied by the manufacturer
The AL1511 increases work productivity with a faster data turnaround and reduced cost of ownership versus the conventional monitors.
The compact and modern design of the AL1511 opens the ergonomic benefits required for office or home entertainment areas with space constraints.
The AL1511 delivers LCD brilliance in performance with no compromise on the budget
A union of functionality and design, with compatabilty and integration features for any PC or workstation
The 15” LCD delivers flicker-free results eliminating distortion and securing a quality view
Enter into the world of LCD technology with the generous features of the AL1511 which enhances the standard office desktop workplace fulfilling the needs of office workers or professionals working in the creative industry enjoying the outstanding performance of a modern TFT Display for a guaranteed return on investment.
Short summary description Acer AL1511 15 inch LCD Flat Panel Display 15":
This short summary of the Acer AL1511 15 inch LCD Flat Panel Display 15" data-sheet is auto-generated and uses the product title and the first six key specs.
Acer AL1511 15 inch LCD Flat Panel Display, 1024 x 768 pixels, LCD, 350:1, 16.78 million colours, 24 - 60 kHz, 56 - 75 Hz
Long summary description Acer AL1511 15 inch LCD Flat Panel Display 15":
This is an auto-generated long summary of Acer AL1511 15 inch LCD Flat Panel Display 15" based on the first three specs of the first five spec groups.
Acer AL1511 15 inch LCD Flat Panel Display. Display diagonal: 38.1 cm (15"), Display brightness: 250 cd/m², Display resolution: 1024 x 768 pixels. VESA mounting interfaces: 75 x 75 mm. Power consumption (typical): 30 W. Certification: ISO 13406-2, IS0 9241-3, MPR 1990 UL, EN60950, EN - 55022, CSA, CB, IEC, TUV-GS, FCC-B, CE, TCO'99. Width: 33.8 cm, Depth: 15.4 cm, Height: 34.7 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
25 ms
Display*
The description of display that can includes display type, resolution, size etc.
LCD
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
350:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
140°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
125°
Display number of colours*
16.78 million colours
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.297 mm
Horizontal scan range
24 - 60 kHz
Vertical scan range
56 - 75 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
30.4 cm
Viewable size, vertical
22.8 cm
Ergonomics
VESA mounting interfaces
The product can be used wih VESA mounting interfaces.
75 x 75 mm
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
30 W
Certificates
Certification
ISO 13406-2, IS0 9241-3, MPR 1990 UL, EN60950, EN - 55022, CSA, CB, IEC, TUV-GS, FCC-B, CE, TCO'99
Weight & dimensions
Width *
The measurement or extent of something from side to side.
338 mm
Depth *
The distance from the front to the back of something.
154 mm
Height *
The measurement of the product from head to foot or from base to top.
347 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.7 kg
Other features
Video in
Analog (D-sub)
Security features
Kensington lock
Brand
Image
Product code
Product
Stock
Price from
Acer AL1511s 15" LCD 15" Silver
Acer AL1511s 15" LCD 15" Silver
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
ET.L1408.161
 — 
Acer AL1511b 15i LCD Flat Panel Display with OSD analog 15"
Acer AL1511b 15i LCD Flat Panel Display with OSD analog 15"
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
ET.L1408.023
 — 
Acer MONITOR AL1511 15 LCD OSD ANALOOG TCO 99 15"
Acer MONITOR AL1511 15 LCD OSD ANALOOG TCO 99 15"
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
ET.L240B.101
 — 
Acer AL1511b 15i LCD Flat Panel Display withOSD analog - TCO 99 black desig 15"
Acer AL1511b 15i LCD Flat Panel Display withOSD analog - TCO 99 black desig 15"
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
ET.L240B.012
 —