X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL1912s 19" LCD analog TCO99
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.L2302.045
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:53:04
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13599
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Warranty: 3 years
Long product name Acer AL1912s 19" LCD analog TCO99 19":
The short editorial description of Acer AL1912s 19" LCD analog TCO99 19"
Acer AL1912s,19" LCD, analog - TCO'99

Marketing text Acer AL1912s 19" LCD analog TCO99 19"

:
The official marketing text of Acer AL1912s 19" LCD analog TCO99 19" as supplied by the manufacturer
Working with groups and watching movies becomes even more enjoyable on the larger screen with the added bonus of bright clean images thanks to the MVA panel technology for the broad viewing angle of 140° and a rapid response rate of 16ms.
The generous contrast ratio of 500:1 synchronized together with a brightness of 250 cd/m2 creates crisp images for enhanced legibility of even small font and scanned images.
Image smoothing and color scaling with automatic adjustments for a fast and easy personalization of view according to work needs.
Increased productivity at no compromise with the benefits of a faster information throughput at a reduced level of power consumption resulting in an overall lower cost of ownership.
With a mean time between failure rate of 20,000 hours, the AL1912 secures long term productivity alongside your futuristic work needs.
The AL1912s is certified under the industries most stringent standards ISO 13406-2 for guaranteed office comfort
The AL1912s is one of the best performing 19’’ LCDs available today, supporting the MVA panel technology offering the benefits of excellent image performance from an even broader viewing angle. The office or home user can now achieve maximized work efficiency by simultaneously viewing multiple applications with comfort. The innovative 19" is the ideal up-grade solution for office professionals or home users requiring a larger viewing area for enhanced comfort and productivity.
Short summary description Acer AL1912s 19" LCD analog TCO99 19":
This short summary of the Acer AL1912s 19" LCD analog TCO99 19" data-sheet is auto-generated and uses the product title and the first six key specs.
Acer AL1912s 19" LCD analog TCO99, 1280 x 1024 pixels, 500:1, 24 - 80 kHz, 56 - 75 Hz, 100 x 100 mm, 45 - 45°
Long summary description Acer AL1912s 19" LCD analog TCO99 19":
This is an auto-generated long summary of Acer AL1912s 19" LCD analog TCO99 19" based on the first three specs of the first five spec groups.
Acer AL1912s 19" LCD analog TCO99. Display diagonal: 48.3 cm (19"), Display brightness: 250 cd/m², Display resolution: 1280 x 1024 pixels. VESA mounting interfaces: 100 x 100 mm, Swivel angle range: 45 - 45°, Tilt angle: -25 - 5°. Power consumption (typical): 48 W, Power management: VESA DPMS On:48W/Off:3W (max.). Certification: UL, CUL, TUV/GS, T-Mark, ISO9241-3/-7/-8, FCC/B, VCCI, CE, TCO99, C-tick,BSMI,WHQL, ISO 13402-6 . Width: 42.2 cm, Depth: 17.6 cm, Height: 43.3 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
16 ms
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
500:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
140°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
140°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.294 mm
Horizontal scan range
24 - 80 kHz
Vertical scan range
56 - 75 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
37.6 cm
Viewable size, vertical
30.1 cm
Ergonomics
VESA mounting interfaces
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Swivel angle range
45 - 45°
Tilt angle
-25 - 5°
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
48 W
Power management
VESA DPMS On:48W/Off:3W (max.)
Certificates
Certification
UL, CUL, TUV/GS, T-Mark, ISO9241-3/-7/-8, FCC/B, VCCI, CE, TCO99, C-tick,BSMI,WHQL, ISO 13402-6
TCO99
Weight & dimensions
Width *
The measurement or extent of something from side to side.
422.2 mm
Depth *
The distance from the front to the back of something.
175.8 mm
Height *
The measurement of the product from head to foot or from base to top.
433 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
500 g
Other features
Bandwidth
0.154 GHz
Power requirements
100 - 240 VAC, 50/60 Hz
Security features
Kensington Lock-supported