X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET.L1509.012
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.L1509.012
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Oct 2013 05:33:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 35557
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Acer ET.L1509.012 15" computer monitor:
The short editorial description of Acer ET.L1509.012 15" computer monitor
Monitor:Acer AL1512m 15i LCD Flat PanelDisplay with OSD analog - TCO 99 with speaker

Marketing text Acer ET.L1509.012 15" computer monitor

:
The official marketing text of Acer ET.L1509.012 15" computer monitor as supplied by the manufacturer
Up-grade your PC with a small and smart format multimedia LCD, the Acer AL1512m. With the support of a rapid response rate and brilliant level of brightness so you can work or be entertained for as long as you wish with no strain to your eyes. The modern interface opens up the benefits of the latest LCD technologies offering the ergonomics and speed of information. The AL1512m is the ideal interface for users requiring a small format with a bright and colorful performance.
Short summary description Acer ET.L1509.012 15" computer monitor:
This short summary of the Acer ET.L1509.012 15" computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.
Acer ET.L1509.012, 1024 x 768 pixels, 450:1, 28 - 63 kHz, 55 - 78 Hz, VESA DPMS On: 33W, CE,FCC,UL,VCCI,CCC,TUV-GS, TCO99,ISO13406-2,C-tick,BSMI,WHQL
Long summary description Acer ET.L1509.012 15" computer monitor:
This is an auto-generated long summary of Acer ET.L1509.012 15" computer monitor based on the first three specs of the first five spec groups.
Acer ET.L1509.012. Display diagonal: 38.1 cm (15"), Display brightness: 350 cd/m², Display resolution: 1024 x 768 pixels. Power management: VESA DPMS On: 33W. Certification: CE,FCC,UL,VCCI,CCC,TUV-GS, TCO99,ISO13406-2,C-tick,BSMI,WHQL. Width: 34.6 cm, Depth: 18 cm, Height: 33.7 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
350 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
23 ms
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
450:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
120°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
110°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.297 mm
Horizontal scan range
28 - 63 kHz
Vertical scan range
55 - 78 Hz
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power management
VESA DPMS On: 33W
Certificates
Certification
CE,FCC,UL,VCCI,CCC,TUV-GS, TCO99,ISO13406-2,C-tick,BSMI,WHQL
Weight & dimensions
Width *
The measurement or extent of something from side to side.
346 mm
Depth *
The distance from the front to the back of something.
180 mm
Height *
The measurement of the product from head to foot or from base to top.
337 mm
Other features
Speakers and microphone
Speaker and microphone for this configuration; expressed as type; manufacturer; and any relevant technologies
2X1.5W Speakers