X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL1711 17i LCD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.L1208.012
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:33:56
The date of the most recent change of this product data-sheet in Icecat.
Product views: 16471
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Acer AL1711 17i LCD 17":
The short editorial description of Acer AL1711 17i LCD 17"
Acer AL1711 17i LCD analog - TCO 99

Marketing text Acer AL1711 17i LCD 17"

:
The official marketing text of Acer AL1711 17i LCD 17" as supplied by the manufacturer
Enlarge your viewing area with the AL1711, which protects you and your investment via the integrated prevention against eye-strain or headaches.
The high contrast ratio of 450:1 alongside the optimal levels of brightness enhances the legibility even for data intensive or colourful multimedia applications.
The flicker free and ultra bright picture eliminates distortion and secures a quality view.
Featuring image smoothing and colour scaling with automatic adjustments for quick and easy personalisation of view, according to work needs.
The slim but conservative 17" TFT reduces operation costs with low power requirements and eliminated emissions.
The rapid response rates create exceling video playback, even better then the conventional 17" LCDs.
Upgrading your PC system with the AL1711, a reliable solution to render the ergonomical benefits of LCD technology. The slim and compact design liberates the workplace transforming the computing area into a modern work or entertainment area. The AL1711 is the ideal solution for home or office PC users requiring a smart interface with a broader view.
Short summary description Acer AL1711 17i LCD 17":
This short summary of the Acer AL1711 17i LCD 17" data-sheet is auto-generated and uses the product title and the first six key specs.
Acer AL1711 17i LCD, 1280 x 1024 pixels, 450:1, 0.264 x 0.264 mm, 31.5 - 80 kHz, 56.3 - 75 Hz, Speaker1.5W x 2(optional)
Long summary description Acer AL1711 17i LCD 17":
This is an auto-generated long summary of Acer AL1711 17i LCD 17" based on the first three specs of the first five spec groups.
Acer AL1711 17i LCD. Display diagonal: 43.2 cm (17"), Display brightness: 300 cd/m², Display resolution: 1280 x 1024 pixels. Audio system: Speaker1.5W x 2(optional). Power consumption (typical): 45 W. Certification: ISO 13406-2, UL, EN60950, EN - 55022, MPR 1990, CSA, CB, TUV-GS, FCC-B, CE, TCO'99. Width: 39.6 cm, Depth: 15.9 cm, Height: 37.8 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
300 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
25 ms
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
450:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
140°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
130°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.264 x 0.264 mm
Horizontal scan range
31.5 - 80 kHz
Vertical scan range
56.3 - 75 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
33.8 cm
Viewable size, vertical
27 cm
Multimedia
Audio system
System used to play music or speech.
Speaker1.5W x 2(optional)
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
45 W
Certificates
Certification
ISO 13406-2, UL, EN60950, EN - 55022, MPR 1990, CSA, CB, TUV-GS, FCC-B, CE, TCO'99
Weight & dimensions
Width *
The measurement or extent of something from side to side.
396 mm
Depth *
The distance from the front to the back of something.
159.5 mm
Height *
The measurement of the product from head to foot or from base to top.
378 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.6 kg
Other features
Speakers and microphone
Speaker and microphone for this configuration; expressed as type; manufacturer; and any relevant technologies
1.5W x 2(optional)
Brand
Image
Product code
Product
Stock
Price from
Acer AL1711S 17"
Acer AL1711S 17"
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
ET.L1208.161
 — 
Acer AL1711B 17i LCD 17"
Acer AL1711B 17i LCD 17"
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
ET.L1208.024
 — 
Acer AL1711m - 17" LCD 17"
Acer AL1711m - 17" LCD 17"
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
ET.L1208.023
 —