X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL2021ms, 20" LCD , DVI & analog - multimedia, TCO'03
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.L0607.015
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Oct 2013 05:33:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14629
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Acer AL2021ms, 20" LCD , DVI & analog - multimedia, TCO'03 20" Silver:
The short editorial description of Acer AL2021ms, 20" LCD , DVI & analog - multimedia, TCO'03 20" Silver
Acer AL2021m 20i LCD DVI & analog &S-video in - multimedia TCO 03

Marketing text Acer AL2021ms, 20" LCD , DVI & analog - multimedia, TCO'03 20" Silver

:
The official marketing text of Acer AL2021ms, 20" LCD , DVI & analog - multimedia, TCO'03 20" Silver as supplied by the manufacturer
The innovative AL2021m supports the super performing DVI digital connector for the office user with high performance and focused needs.
The unique slim bezel and lightweight design optimizes the office space whilst delivering data at a faster rate then smaller screen formats.
An even wider viewing area enabling simultaneous analysis of various data programs for efficient and effective work performance.
The AL2021m integrates prevention against eyestrain or headaches, for carefree and long-term performance.
The Acer AL2021m guarantees quality in all aspects of design, performance and ergonomics, certified under the stringent ISO 13406-2 standards ensures the professional user the security of long-term performance.
The AL2021m is a professional solution integrating a high quality LCD-panel with a choice of the latest interface options for optimizing image performance and comfort needs. The digitally enabled 20" TFT is supported by a slim and compact design that provides the absolute ergonomics required for long-term performance with advanced productivity. Supporting a collaboration of innovative dual interface options, analog and digital for optimal office integration. The AL2021m is an ideal office solution, typically serving professionals and desktop power users with the objective of optimizing a long-term performance and maximizing the office space.
Short summary description Acer AL2021ms, 20" LCD , DVI & analog - multimedia, TCO'03 20" Silver:
This short summary of the Acer AL2021ms, 20" LCD , DVI & analog - multimedia, TCO'03 20" Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Acer AL2021ms, 20" LCD , DVI & analog - multimedia, TCO'03, 1600 x 1200 pixels, LCD, 600:1, 31 - 81 kHz, 56 - 75 Hz, 100 x 100 mm
Long summary description Acer AL2021ms, 20" LCD , DVI & analog - multimedia, TCO'03 20" Silver:
This is an auto-generated long summary of Acer AL2021ms, 20" LCD , DVI & analog - multimedia, TCO'03 20" Silver based on the first three specs of the first five spec groups.
Acer AL2021ms, 20" LCD , DVI & analog - multimedia, TCO'03. Display diagonal: 50.8 cm (20"), Display brightness: 250 cd/m², Display resolution: 1600 x 1200 pixels. Colour of product: Silver. VESA mounting interfaces: 100 x 100 mm. Power consumption (typical): 58 W. Width: 44.9 cm, Depth: 19.7 cm, Height: 43.9 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
50.8 cm (20")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 1200 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
25 ms
Display*
The description of display that can includes display type, resolution, size etc.
LCD
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
600:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Horizontal scan range
31 - 81 kHz
Vertical scan range
56 - 75 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
40.8 cm
Viewable size, vertical
30.6 cm
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Ergonomics
VESA mounting interfaces
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
58 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
449 mm
Depth *
The distance from the front to the back of something.
197 mm
Height *
The measurement of the product from head to foot or from base to top.
439 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7 kg
Brand
Image
Product code
Product
Stock
Price from
Acer AL2021M 20IN TFT LCD 20"
Acer AL2021M 20IN TFT LCD 20"
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
ET.L0607.001
 — 
Acer 20IN LCD AL2021M SIL 20"
Acer 20IN LCD AL2021M SIL 20"
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
ET.L0607.014
 —