location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer 20IN LCD AL2021M SIL computer monitor 50.8 cm (20") 1600 x 1200 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20IN LCD AL2021M SIL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.L0607.014
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer 20IN LCD AL2021M SIL computer monitor 50.8 cm (20") 1600 x 1200 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50.8 cm (20")
  • - 1600 x 1200 pixels
  • - 250 cd/m² 600:1
Long product name Acer 20IN LCD AL2021M SIL computer monitor 50.8 cm (20") 1600 x 1200 pixels :
The long product name of Acer 20IN LCD AL2021M SIL computer monitor 50.8 cm (20") 1600 x 1200 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20IN LCD AL2021M SIL MM 25MS H170 V170 600:1 250CD M2 IN (PC)
More>>>
Acer 20IN LCD AL2021M SIL computer monitor 50.8 cm (20") 1600 x 1200 pixels:
The official description of Acer 20IN LCD AL2021M SIL computer monitor 50.8 cm (20") 1600 x 1200 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The innovative AL2021m supports the super performing DVI digital connector for the office user with high performance and focused needs.
The unique slim bezel and lightweight design optimizes the office space whilst delivering data at a faster rate then smaller screen formats.
An even wider viewing area enabling simultaneous analysis of various data programs for efficient and effective work performance.
The AL2021m integrates prevention against eyestrain or headaches, for carefree and long-term performance.
The Acer AL2021m guarantees quality in all aspects of design, performance and ergonomics, certified under the stringent ISO 13406-2 standards ensures the professional user the security of long-term performance.
The AL2021m is a professional solution integrating a high quality LCD-panel with a choice of the latest interface options for optimizing image performance and comfort needs. The digitally enabled 20" TFT is supported by a slim and compact design that provides the absolute ergonomics required for long-term performance with advanced productivity. Supporting a collaboration of innovative dual interface options, analog and digital for optimal office integration. The AL2021m is an ideal office solution, typically serving professionals and desktop power users with the objective of optimizing a long-term performance and maximizing the office space.

Short summary description Acer 20IN LCD AL2021M SIL computer monitor 50.8 cm (20") 1600 x 1200 pixels:
This short summary of the Acer 20IN LCD AL2021M SIL computer monitor 50.8 cm (20") 1600 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Acer 20IN LCD AL2021M SIL, 50.8 cm (20"), 1600 x 1200 pixels, LCD

Long summary description Acer 20IN LCD AL2021M SIL computer monitor 50.8 cm (20") 1600 x 1200 pixels:
This is an auto-generated long summary of Acer 20IN LCD AL2021M SIL computer monitor 50.8 cm (20") 1600 x 1200 pixels based on the first three specs of the first five spec groups.

Acer 20IN LCD AL2021M SIL. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 1200 pixels. Display: LCD. Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Brand Image Product code Product Stock Price from
Acer AL2021ms, 20" LCD , DVI & analog - multimedia, TCO'03 computer monitor 50.8 cm (20") 1600 x 1200 pixels Silver Acer AL2021ms, 20" LCD , DVI & analog - multimedia, TCO'03 computer monitor 50.8 cm (20") 1600 x 1200 pixels Silver
(show image)
ET.L0607.015 AL2021ms, 20" LCD , DVI & analog - multimedia, TCO'03 0.00
(excl. VAT)
0 (incl. VAT)