X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Monitor AL732 17 LCD Flat Panel
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.73205.001
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:07:01
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11056
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: 3 years
Long product name Acer Monitor AL732 17 LCD Flat Panel 17":
The short editorial description of Acer Monitor AL732 17 LCD Flat Panel 17"
Slim line silver OSD Analoog TCO 99

Marketing text Acer Monitor AL732 17 LCD Flat Panel 17"

:
The official marketing text of Acer Monitor AL732 17 LCD Flat Panel 17" as supplied by the manufacturer
Project the right image with the super slim AL732 which reinvents the workplace by liberating space and adding a touch of elegance. The ultra durable aluminum bezel collaborates class in the high value surface finish and versatility from the super slim bezel, the best features for a quality TFT design. A vision of high quality picture, 160 viewing angle and 16ms response rates for bright and colorful images from broad viewing angles. The dazzling display of 16.7 million color palette delivers more vibrant images at rapid response rates for sharp images and outstanding video playback. Enjoy the comfort and flexibility of the AL732 with the super sensitive and illuminous control buttons, the easy to use OSD controls, swivel and pivot base and wall mount function. Certified under the industries most stringent standards ISO 13406-2 guaranteeing quality in design and features to protect the users for long-term performance. Experience tomorrows world today with the AL732 which brings to the market an ultra desirable design which defines elegance and prestige. Supporting the latest TFT panel technologies and interface solutions for creating off the page images and ultra smooth color quality. The super slim 17" TFT footprint is not only sleek and refined, but protects the complete system with the 100% aluminum casing. The AL732 responds to the needs of the business executive and professionals whom appreciate the most innovative designer solutions delivering both image and style to any workplace.
Short summary description Acer Monitor AL732 17 LCD Flat Panel 17":
This short summary of the Acer Monitor AL732 17 LCD Flat Panel 17" data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Monitor AL732 17 LCD Flat Panel, 1280 x 1024 pixels, 450:1, 30 - 81 kHz, 56 - 76 Hz, 2 x speakers - integrated, UL/CUL, VCC, PSB, CB, TUV/GS, BSMI, B Mark, FCC (DOC), TCO99 CCC, CE MARK, C-tick, 13406-2
Long summary description Acer Monitor AL732 17 LCD Flat Panel 17":
This is an auto-generated long summary of Acer Monitor AL732 17 LCD Flat Panel 17" based on the first three specs of the first five spec groups.
Acer Monitor AL732 17 LCD Flat Panel. Display diagonal: 43.2 cm (17"), Display brightness: 260 cd/m², Display resolution: 1280 x 1024 pixels. Audio system: 2 x speakers - integrated. Power consumption (typical): 50 W. Certification: UL/CUL, VCC, PSB, CB, TUV/GS, BSMI, B Mark, FCC (DOC), TCO99 CCC, CE MARK, C-tick, 13406-2. Width: 37.8 cm, Depth: 15.6 cm, Height: 39 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
260 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
16 ms
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
450:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
160°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.264 mm
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
33.8 cm
Viewable size, vertical
27 cm
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x 15-pin D-Sub
Multimedia
Audio system
System used to play music or speech.
2 x speakers - integrated
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
50 W
Certificates
Certification
UL/CUL, VCC, PSB, CB, TUV/GS, BSMI, B Mark, FCC (DOC), TCO99 CCC, CE MARK, C-tick, 13406-2
Weight & dimensions
Width *
The measurement or extent of something from side to side.
378 mm
Depth *
The distance from the front to the back of something.
156 mm
Height *
The measurement of the product from head to foot or from base to top.
390 mm
Other features
Power requirements
100-240V, 50/60Hz