Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Monitor AL722 17 LCD Flat Panel 17" computer monitor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Monitor AL722 17 LCD Flat Panel
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.72202.009
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 26559
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 10 Aug 2017 02:51:56
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Acer Monitor AL722 17 LCD Flat Panel 17" computer monitor :
The short editorial description of Acer Monitor AL722 17 LCD Flat Panel 17" computer monitor

OSD Analoog TCO 99
More>>>

Acer Monitor AL722 17 LCD Flat Panel 17" computer monitor:
The official marketing text of Acer Monitor AL722 17 LCD Flat Panel 17" computer monitor as supplied by the manufacturer
The AL722 integrates prevention against eyestrain or headaches, for carefree performance during the long working day.
An even wider viewing area for simultaneous analysis of various data programs for efficient and effective work performance.
Image smoothing and color scaling, with automatic adjustments for a fast and easy personalization of view according to work needs.
Supporting viewing angles of up to 150°, vibrant colors and focused images to be viewed from side-angles with no compromise to the quality of picture.
The unique Acer design has been developed for optimizing office space whilst delivering the optimal screen area for a broader view.
Certified under the industries stringent ISO 13406-2 standards and supported by a three years warranty guaranteeing security of long term performance.
Acer are offering a complete range of 17" LCDs solutions to support the growing market needs for the even better video performance over a larger area with no compromise to space and design. The AL722 supports a collaboration of enhanced LCD specifications to support a quality of picture for intensive users of sophisticated office or data applications. The professional 17" LCD is an ideal solution for the modern office environment typically serving the management and desktop power users with the objective of optimal display performance with enhanced ergonomics
Short summary description Acer Monitor AL722 17 LCD Flat Panel 17" computer monitor:
This short summary of the Acer Monitor AL722 17 LCD Flat Panel 17" computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Monitor AL722 17 LCD Flat Panel, 43.2 cm (17"), 1280 x 1024 pixels, 40 ms, 250 cd/m²
Long summary description Acer Monitor AL722 17 LCD Flat Panel 17" computer monitor :

Acer Monitor AL722 17 LCD Flat Panel. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 40 ms, Display brightness: 250 cd/m², Viewing angle, horizontal: 150°, Viewing angle, vertical: 140°

This is an auto-generated long summary of Acer Monitor AL722 17 LCD Flat Panel 17" computer monitor based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
40 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
400:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
150°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
140°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.264
Horizontal scan range
80
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
33.8 cm
Viewable size, vertical
27 cm
Multimedia
Audio system
System used to play music or speech.
2 x audio speakers - integrated
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Certificates
Certification
BSMI, CCC, CB, ISO 13406-2, Microsoft WHQL, UL, CUL, TUV/GS, T-Mark, ISO9241-3/-7/-8, FCC/B, VCCI, CE, TCO99
Weight & dimensions
Width *
The measurement or extent of something from side to side.
424 mm
Depth *
The distance from the front to the back of something.
178 mm
Height *
The measurement of the product from head to foot or from base to top.
436 mm
X