X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Replacement Lamp 120W for PD321
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC.J0201.001 show
Show alternative article codes used in the online market place
Category :
Lamp which enables a projector (beamer) to project/show images.
projector lamps
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 12 Mar 2016 23:52:25
The date of the most recent change of this product data-sheet in Icecat.
Product views: 71390
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Short summary description Acer Replacement Lamp 120W for PD321:
This short summary of the Acer Replacement Lamp 120W for PD321 data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Replacement Lamp 120W for PD321, P-VIP
Long summary description Acer Replacement Lamp 120W for PD321:
This is an auto-generated long summary of Acer Replacement Lamp 120W for PD321 based on the first three specs of the first five spec groups.
Acer Replacement Lamp 120W for PD321. Service life of lamp: 2000 h, Bulb power: 120 W, Lamp type: P-VIP
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Service life of lamp
The length of time (usually measured in hours) which the lamp can be used for.
2000 h
Features
Bulb power *
The power of the lamp, usually measured in watts (W).
120 W
Lamp type
P-VIP