X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDA n50
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.N500H.025
Category :
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 10:01:52
The date of the most recent change of this product data-sheet in Icecat.
Product views: 33581
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Short summary description Acer PDA n50:
This short summary of the Acer PDA n50 data-sheet is auto-generated and uses the product title and the first six key specs.
Acer PDA n50, TFT, 240 x 320 pixels, 65536 colours, Mono, Lithium-Ion (Li-Ion)
Long summary description Acer PDA n50:
This is an auto-generated long summary of Acer PDA n50 based on the first three specs of the first five spec groups.
Acer PDA n50. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels, Display: TFT. Internal memory: 64 MB. Processor frequency: 520 MHz. Speakers: Mono. Battery capacity: 1060 mAh, Battery technology: Lithium-Ion (Li-Ion)
Acer PDA n50 handheld mobile computers (CP.N500H.025)
Bluetooth is a proprietary open wireless technology standard for exchanging data over short distances (using short-wavelength radio transmissions in the ISM band from 2400–2480 MHz) from fixed and mobile devices, creating personal area networks (PANs) with high levels of security.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
8.89 cm (3.5")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
240 x 320 pixels
Display
The description of display that can includes display type, resolution, size etc.
TFT
Display number of colours
65536 colours
Memory
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
Processor
Processor frequency*
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
520 MHz
GPS Performance
GPS (satellite)*
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
Yes
Data transmission
Bluetooth*
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
Audio
Built-in microphone
Microphone that is found inside the product.
Yes
Speakers
Mono
Power
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1060 mAh
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
150 g
Width *
The measurement or extent of something from side to side.
70 mm
Depth *
The distance from the front to the back of something.
120 mm
Height *
The measurement of the product from head to foot or from base to top.
17.4 mm
Technical details
Phone function *
The ability to use the device for phone calls.
Yes