X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N50 Premium
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.N500H.020
Category :
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 10:01:22
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11976
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Acer N50 Premium:
The short editorial description of Acer N50 Premium
Processor 520Mhz, Microsoft® Windows® Mobile 2003 Second Edition, 128MB SDRam, 64MB Flash, TFT 3.5", SD/MMC & CF Type II, USB, Bluetooth, Wifi 802.11b, 150g

Marketing text Acer N50 Premium

:
The official marketing text of Acer N50 Premium as supplied by the manufacturer
Integrated 802.11b wireless LAN allows you to go online anywhere!
Built-in infrared and Bluetooth® 1.1 effortlessly share data between mobile devices
Intel® PXA272 mobile processor optimises power consumption without sacrificing performance
Eight-hour battery life frees you to travel and work as you please

Microsoft® Windows Mobile™ Second Edition Software for Pocket PC Premium Edition streamlines and secures your PDA experience with innovative new features
CF Type II and SD/MMC expansion slots support a wide variety of add-on cards and flash memory
Integrated USB Host 1.1 enhances productivity by permitting use of common USB devices

High-brightness 3.5" TFT QVGA LCD displays crisp, responsive visuals under all situations
Elegant handheld design reflects sophistication, competence and professionalism
Built-in microphone and speakers combine with integrated wireless LAN to provide a perfect platform for cost-effective VoIP
Short summary description Acer N50 Premium:
This short summary of the Acer N50 Premium data-sheet is auto-generated and uses the product title and the first six key specs.
Acer N50 Premium, TFT, 240 x 320 pixels, Mono, Lithium-Ion (Li-Ion)
Long summary description Acer N50 Premium:
This is an auto-generated long summary of Acer N50 Premium based on the first three specs of the first five spec groups.
Acer N50 Premium. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels, Display: TFT. Internal memory: 128 MB, Flash memory: 64 MB. Processor frequency: 520 MHz. Speakers: Mono. Battery capacity: 1060 mAh, Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 8 h
Acer N50 Premium handheld mobile computers (CP.N500H.020)
Bluetooth is a proprietary open wireless technology standard for exchanging data over short distances (using short-wavelength radio transmissions in the ISM band from 2400–2480 MHz) from fixed and mobile devices, creating personal area networks (PANs) with high levels of security.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
8.89 cm (3.5")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
240 x 320 pixels
Display
The description of display that can includes display type, resolution, size etc.
TFT
Memory
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
128 MB
Flash memory
64 MB
Processor
Processor frequency*
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
520 MHz
GPS Performance
GPS (satellite)*
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
Yes
Data transmission
Bluetooth*
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Audio
Built-in microphone
Microphone that is found inside the product.
Yes
Audio
Speakers
Mono
Power
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1060 mAh
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
8 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
150 g
Width *
The measurement or extent of something from side to side.
70 mm
Depth *
The distance from the front to the back of something.
120 mm
Height *
The measurement of the product from head to foot or from base to top.
17.4 mm
Technical details
Phone function *
The ability to use the device for phone calls.
Yes
RFID (Radio Frequency IDentification) reader *
Yes
Barcode reader
Yes