X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
n30
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.N300H.006
Category :
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:20:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 29213
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: 1 year send-in with International Travellers Warranty
Long product name Acer n30:
The short editorial description of Acer n30
Acer n30, 266MHz, 64MB RAM, 32MB Flash, 3.5"TFT, MS Pocket PC 2003 English version, Bluetooth, USB, Serial, 1000mah battery

Marketing text Acer n30

:
The official marketing text of Acer n30 as supplied by the manufacturer
Boasting wireless convenience and abundant functionality housed in a slim and sophisticated chassis, the Acer n30 Handheld enhances work efficiency and provides value-added applications. With a high-brightness LCD screen providing crystal clear images, the n30 offers ultimate mobility while allowing you plenty of room to expand via its SD/MMC slot. Feather-light and exclusive, the Acer n30 places absolute power in the palm of your hand!
Short summary description Acer n30:
This short summary of the Acer n30 data-sheet is auto-generated and uses the product title and the first six key specs.
Acer n30, TFT, 240 x 320 pixels, 65536 colours
Long summary description Acer n30:
This is an auto-generated long summary of Acer n30 based on the first three specs of the first five spec groups.
Acer n30. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels, Display: TFT. Internal memory: 64 MB. Processor frequency: 266 MHz. Battery capacity: 1000 mAh, Battery life (max): 8 h. Weight: 130 g, Width: 11.8 cm, Depth: 7.1 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
8.89 cm (3.5")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
240 x 320 pixels
Display
The description of display that can includes display type, resolution, size etc.
TFT
Display number of colours
65536 colours
Memory
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
Processor
Processor frequency*
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
266 MHz
GPS Performance
GPS (satellite)*
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
Yes
Power
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1000 mAh
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
8 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
130 g
Width *
The measurement or extent of something from side to side.
118 mm
Depth *
The distance from the front to the back of something.
71 mm
Height *
The measurement of the product from head to foot or from base to top.
13 mm
Technical details
RFID (Radio Frequency IDentification) reader *
Yes
Barcode reader
Yes
Brand
Image
Product code
Product
Stock
Price from
Acer n30, 266MHz, 64MB RAM, 32MB Flash, 3.5"TFT, MS Pocket PC 2003 English version, Bluetooth, USB, Serial, 1000mah battery + GPS solution (Benelux Map)
Acer n30, 266MHz, 64MB RAM, 32MB Flash, 3.5"TFT, MS Pocket PC 2003 English version, Bluetooth, USB, Serial, 1000mah battery + GPS solution (Benelux Map)
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
CP.N300H.031
 —