X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDA N30 MET POCKET PC 2003
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.N300H.006-BULL
Category :
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:16:12
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11480
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Short summary description Acer PDA N30 MET POCKET PC 2003:
This short summary of the Acer PDA N30 MET POCKET PC 2003 data-sheet is auto-generated and uses the product title and the first six key specs.
Acer PDA N30 MET POCKET PC 2003, TFT, 240 x 320 pixels, 65536 colours, Samsung S3C2410, Microsoft Pocket Outlook, Pocket Word, Pocket Excel, MSN Messenger, Microsoft Reader 2.0 for Pocket , IrDA and Bluetooth 1.1
Long summary description Acer PDA N30 MET POCKET PC 2003:
This is an auto-generated long summary of Acer PDA N30 MET POCKET PC 2003 based on the first three specs of the first five spec groups.
Acer PDA N30 MET POCKET PC 2003. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels, Display: TFT. Internal memory: 64 MB. Processor frequency: 266 MHz, Built-in processor: Samsung S3C2410. Bundled software: Microsoft Pocket Outlook, Pocket Word, Pocket Excel, MSN Messenger, Microsoft Reader 2.0 for Pocket . Networking features: IrDA and Bluetooth 1.1
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
8.89 cm (3.5")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
240 x 320 pixels
Display
The description of display that can includes display type, resolution, size etc.
TFT
Display number of colours
65536 colours
Memory
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
Processor
Processor frequency*
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
266 MHz
Built-in processor
Samsung S3C2410
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Microsoft Pocket Outlook, Pocket Word, Pocket Excel, MSN Messenger, Microsoft Reader 2.0 for Pocket PC, Windows Media Player 9.0 for Pocket PC, Calculator, Pocket Internet Explorer, Games, Microsoft ActiveSync 3.7.1, File Explorer, Pictures (image viewer), Backup/restore utility
Networking
Networking features
IrDA and Bluetooth 1.1
Audio
Speakers
Yes
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB host, USB client; Serial; DC power in, 2.5 mm stereo earphone jack
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Rechargeable
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1000 mAh
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
8 h
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows Mobile 2003 software for Pocket PC Premium Edition with Outlook 2002
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
130 g
Width *
The measurement or extent of something from side to side.
71 mm
Depth *
The distance from the front to the back of something.
118 mm
Height *
The measurement of the product from head to foot or from base to top.
13 mm