X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Adapter (90W)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP.A1003.002
Category :
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
power adapters & inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:49:31
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18545
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Acer AC Adapter (90W):
The short editorial description of Acer AC Adapter (90W)
AC Adapter (90W)

Marketing text Acer AC Adapter (90W)

:
The official marketing text of Acer AC Adapter (90W) as supplied by the manufacturer
Since its inception, Acer has evolved from a manufacturing powerhouse to a globally recognized computer brand, marketing world-class IT products and services. Acer's complete range of IT products is designed to enhance work efficiency and quality of life, while granting an easy, hassle-free user experience.
Short summary description Acer AC Adapter (90W):
This short summary of the Acer AC Adapter (90W) data-sheet is auto-generated and uses the product title and the first six key specs.
Acer AC Adapter (90W), 100-240V, 50Hz - 60Hz
Long summary description Acer AC Adapter (90W):
This is an auto-generated long summary of Acer AC Adapter (90W) based on the first three specs of the first five spec groups.
Acer AC Adapter (90W). Output voltage: 19 V, Capacity: 90 W. Power requirements: 100-240V, 50Hz - 60Hz
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Power
Output voltage
19 V
Capacity
90 W
Other features
Power requirements
100-240V, 50Hz - 60Hz
Brand
Image
Product code
Product
Stock
Price from
Acer AC Adapter
Acer AC Adapter
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
AP.09001.003
USD 26.08
(excl. VAT)
USD 31.56(incl. VAT)
Acer AC Adapter
Acer AC Adapter
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
AP.13506.006
 —