location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AC Adapter power adapter/inverter 135 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP.13506.006
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer AC Adapter power adapter/inverter 135 W Black :
The long product name of Acer AC Adapter power adapter/inverter 135 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AC Adapter, 135 W
More>>>
Acer AC Adapter power adapter/inverter 135 W Black:
The official description of Acer AC Adapter power adapter/inverter 135 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

AC Adapter 135W

Short summary description Acer AC Adapter power adapter/inverter 135 W Black:
This short summary of the Acer AC Adapter power adapter/inverter 135 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AC Adapter, 135 W, Black

Long summary description Acer AC Adapter power adapter/inverter 135 W Black:
This is an auto-generated long summary of Acer AC Adapter power adapter/inverter 135 W Black based on the first three specs of the first five spec groups.

Acer AC Adapter. Output power: 135 W. Product colour: Black

Brand Image Product code Product Stock Price from
Acer AC Adapter 90W power adapter/inverter Acer AC Adapter 90W power adapter/inverter
(show image)
AP.A1003.003 AC Adapter 90W 0.00
(excl. VAT)
0 (incl. VAT)
Acer AC Adapter (90W) power adapter/inverter Acer AC Adapter (90W) power adapter/inverter
(show image)
AP.A1003.002 AC Adapter (90W) 0.00
(excl. VAT)
0 (incl. VAT)
Acer AC Adapter Aspire 1700 power adapter/inverter Acer AC Adapter Aspire 1700 power adapter/inverter
(show image)
AP.A0801.001 AC Adapter Aspire 1700 0.00
(excl. VAT)
0 (incl. VAT)
Acer n10 AC Adapter - Retail Pack power adapter/inverter Acer n10 AC Adapter - Retail Pack power adapter/inverter
(show image)
AP.N1005.001 n10 AC Adapter - Retail Pack 0.00
(excl. VAT)
0 (incl. VAT)