X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AG.USBF1.256
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AG.USBF1.256
Category :
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
memory cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 22 Jan 2014 17:09:10
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13647
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Acer AG.USBF1.256 0.25GB memory card:
The short editorial description of Acer AG.USBF1.256 0.25GB memory card
Accessoires: Acer USB 2.0 Flash Stick 256MB USB 2.0/1.1 8MB/s read speed 7MB/s write speed not extra driver required (except Win98) bootable Password protection

Marketing text Acer AG.USBF1.256 0.25GB memory card

:
The official marketing text of Acer AG.USBF1.256 0.25GB memory card as supplied by the manufacturer
Acer USB 2.0 Flash Stick works as a friendly and lightweight removable mass storage device disk. It plugs thru the USB port so your computer will immediately detect and configure the disk without needing to restart the computer. You read, write, copy and delete files just the same way as you use a disk drive. You can even play MP3 files, run applications or play videos directly from it. This Acer USB 2.0 Flash Stick is so light and compact that you can carry it with you anywhere. It comes in various storage capacities starting at 32MByte up to 1GByte. It is easy to install that you can actually use the Acer USB 2.0 Flash Stick to replace your floppy diskettes, ZIP drives, and even CD-RW discs. And because it uses durable solid-state storage flash memory, there are no moving parts inside making it shock resistant and longer to use.
Short summary description Acer AG.USBF1.256 0.25GB memory card:
This short summary of the Acer AG.USBF1.256 0.25GB memory card data-sheet is auto-generated and uses the product title and the first six key specs.
Acer AG.USBF1.256, 25 x 77 x 9 mm, 4.5 - 5.5, USB 2.0 and USB 1.1
Long summary description Acer AG.USBF1.256 0.25GB memory card:
This is an auto-generated long summary of Acer AG.USBF1.256 0.25GB memory card based on the first three specs of the first five spec groups.
Acer AG.USBF1.256. Capacity: 0.25 GB, Read speed: 8 MB/s, Write speed: 7 MB/s. Data retention: 10 year(s). Input voltage: 4.5 - 5.5. Weight: 20 g. Dimensions (WxDxH): 25 x 77 x 9 mm, Interface type: USB 2.0 and USB 1.1
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Capacity*
Capacity of the storage media.
0.25 GB
Read speed
The speed at which a device can read data.
8 MB/s
Write speed
The speed at which a device can write data.
7 MB/s
Performance
Data retention
10 year(s)
Power
Input voltage
The voltage (V) which is required to power the product.
4.5 - 5.5
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
20 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
25 x 77 x 9 mm
Interface type
An interface is the point of interaction with software, or computer hardware, or with peripheral devices such as a computer monitor or a keyboard. Some computer interfaces such as a touchscreen can send and receive data, while others such as a mouse or microphone can only send data. A standard interface, such as SCSI, decouples the design and introduction of computing hardware, such as I/O devices, from the design and introduction of other components of a computing system, thereby allowing users and manufacturers great flexibility in the implementation of computing systems.
USB 2.0 and USB 1.1
Brand
Image
Product code
Product
Stock
Price from
Acer USB 2.0 Flash Stick 256 MB USB 2.0/1.1 support 9MB/s read speed 5 0.25GB NAND memory card
Acer USB 2.0 Flash Stick 256 MB USB 2.0/1.1 support 9MB/s read speed 5 0.25GB NAND memory card
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
P5.21305.A01
 —