X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP3+Radio Flash Stick 128MB, Flash Stick with MP3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AG.MP3F2.128
Category :
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:15:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 17180
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Acer MP3+Radio Flash Stick 128MB, Flash Stick with MP3:
The short editorial description of Acer MP3+Radio Flash Stick 128MB, Flash Stick with MP3
Acer MP3+Radio Flash Stick128MB Flash Stick with MP3 WMA and Voicerecoder function LCD Display 5 Band Equalizer incl. 1xAAA Battery

Marketing text Acer MP3+Radio Flash Stick 128MB, Flash Stick with MP3

:
The official marketing text of Acer MP3+Radio Flash Stick 128MB, Flash Stick with MP3 as supplied by the manufacturer
Acer MP3+Radio Flash Stick is the brand new multi-function MP3 player . Compared with the single-function MP3 Player, Acer MP3 Flash Stick owns not only the stylish outlook with an EQ built in LCD, but also the high quality digital voice recorder as well as FM Radio earphone. We successfully combine the convenience of well-known USB flash drive , popular MP3 player and delicate-design digital voice recorder in one stick . With one AAA batteries, you will take the advantage of 12 hours non-stop playing time. Acer MP3+Radio Flash Stick is suitable for each occasion—for meeting, for data storage and of course, for music enjoyment. It is absolutely your best choice from various consumer products.
Short summary description Acer MP3+Radio Flash Stick 128MB, Flash Stick with MP3:
This short summary of the Acer MP3+Radio Flash Stick 128MB, Flash Stick with MP3 data-sheet is auto-generated and uses the product title and the first six key specs.
Acer MP3+Radio Flash Stick 128MB, Flash Stick with MP3, Flash-media, LCD, 20 - 20000 Hz, Support Windows 2000, ME, XP, Mac OS 8.6 or above and Linux 2.4.0 or above without device driver. - , 95 x 31 x 21 mm, AAA
Long summary description Acer MP3+Radio Flash Stick 128MB, Flash Stick with MP3:
This is an auto-generated long summary of Acer MP3+Radio Flash Stick 128MB, Flash Stick with MP3 based on the first three specs of the first five spec groups.
Acer MP3+Radio Flash Stick 128MB, Flash Stick with MP3. Player media type: Flash-media, Total storage capacity: 0.128 GB. Display: LCD. Frequency range: 20 - 20000 Hz. Continuous audio playback time: 12 h. Minimum system requirements: Support Windows 2000, ME, XP, Mac OS 8.6 or above and Linux 2.4.0 or above without device driver. -
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Storage
Player media type*
Flash-media
Total storage capacity*
The total amount of data that can be stored on the device.
0.128 GB
Display
Display*
The description of display that can includes display type, resolution, size etc.
LCD
Audio
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
20 - 20000 Hz
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Radio
FM radio*
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Record modes
Voice recording*
Yes
Power
Continuous audio playback time *
Number of hours on average for continuous play. This is dependent on the device battery capacity.
12 h
System requirements
Minimum system requirements
Support Windows 2000, ME, XP, Mac OS 8.6 or above and Linux 2.4.0 or above without device driver. - Support Windows 98/98SE with device driver.
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
30 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
95 x 31 x 21 mm
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AAA
Sound output mode
5mW+5mW
I/O ports
An interface on a device to which you can connect another device.
Earphone jack: 3.5 mm
Line in recording time
7 h