X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17" LCD Flat Panel Display
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.L0872.007
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:32:32
The date of the most recent change of this product data-sheet in Icecat.
Product views: 32649
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Long product name Acer 17" LCD Flat Panel Display 18.1":
The short editorial description of Acer 17" LCD Flat Panel Display 18.1"
Acer FP855 18.1" Flat Panel Display LCD with OSD

Marketing text Acer 17" LCD Flat Panel Display 18.1"

:
The official marketing text of Acer 17" LCD Flat Panel Display 18.1" as supplied by the manufacturer
The Technology Statement...Benq makes the most elegant 18" flat panel there is. With a 1280 x 1024 resolution on a large 18" display and high quality built-in speakers, this monitor is sure to make your technology statement!
Short summary description Acer 17" LCD Flat Panel Display 18.1":
This short summary of the Acer 17" LCD Flat Panel Display 18.1" data-sheet is auto-generated and uses the product title and the first six key specs.
Acer 17" LCD Flat Panel Display, 1280 x 1024 pixels, 300:1
Long summary description Acer 17" LCD Flat Panel Display 18.1":
This is an auto-generated long summary of Acer 17" LCD Flat Panel Display 18.1" based on the first three specs of the first five spec groups.
Acer 17" LCD Flat Panel Display. Display diagonal: 46 cm (18.1"), Display brightness: 235 cd/m², Display resolution: 1280 x 1024 pixels. Width: 45.7 cm, Depth: 46.9 cm, Height: 21.7 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
46 cm (18.1")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
235 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
300:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
160°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Display
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.2805 mm
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
35.9 cm
Viewable size, vertical
28.7 cm
Weight & dimensions
Width *
The measurement or extent of something from side to side.
457 mm
Depth *
The distance from the front to the back of something.
469 mm
Height *
The measurement of the product from head to foot or from base to top.
217 mm
Brand
Image
Product code
Product
Stock
Price from
Acer B273HU 27" Black Full HD
Acer B273HU 27" Black Full HD
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
ET.HB3HE.002
 — 
Acer V233HBMD 23" Black Full HD
Acer V233HBMD 23" Black Full HD
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
ET.VV3HE.010
 —