X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire RC500 SFF P4 2800 512MB 160GB US
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.SLA7J.TC3
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 18 Nov 2016 14:27:51
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12057
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Short summary description Acer Aspire RC500 SFF P4 2800 512MB 160GB US:
This short summary of the Acer Aspire RC500 SFF P4 2800 512MB 160GB US data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Aspire RC500 SFF P4 2800 512MB 160GB US, DVD±RW, NVIDIA GeForce FX 5200, SFF, Intel 865G, Stereo, PC
Long summary description Acer Aspire RC500 SFF P4 2800 512MB 160GB US:
This is an auto-generated long summary of Acer Aspire RC500 SFF P4 2800 512MB 160GB US based on the first three specs of the first five spec groups.
Acer Aspire RC500 SFF P4 2800 512MB 160GB US. Processor frequency: 2.8 GHz. Internal memory: 0.5 GB. Total storage capacity: 160 GB, Hard drive speed: 7200 RPM. Optical drive type: DVD±RW. Discrete graphics adapter model: NVIDIA GeForce FX 5200, Maximum graphics adapter memory: 0.128 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.8 GHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
160 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Optical drive
Optical drive type*
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD±RW
DVD read speed
12x
DVD write speed
8x
Graphics
Discrete graphics adapter model*
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA GeForce FX 5200
Maximum graphics adapter memory
0.128 GB
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
2x IEEE 1394 (1 on front 4pin, 1 on back 6pin) Fire wire
4x USB 2.0 (2 in front / 2 on the back)
3x PCI (2 free slots)
1x AGP (4x / 8x) (used)
1x serial port
1x parallel port
1x line in/out and mic in front
1x Optical S/PDIF audio out connector
1x Coaxial S/PDIF audi out connector
1x 5.25" external; used by optical
1x 3.5" external; used by FDD
Design
Chassis type*
The type of rigid framework onto which is the hosuing for device components.
SFF
Performance
Product type *
The sub-category of the product.
PC
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel 865G
Audio system
System used to play music or speech.
Stereo
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
200 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
113 mm
Depth *
The distance from the front to the back of something.
403 mm
Height *
The measurement of the product from head to foot or from base to top.
373 mm
Certificates
Certification
PC2001, NSTL Y2K, EnergyStar, CE, CB, UL, CCEE, FCC, CE, BSMI
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Norton Anti-Virus 2004 (60days), Adobe Acrobat reader 5.0, Cyberlink Power DVD, NTI CD-Maker2000, Cyberlink Power VCR II, Microsoft Windows MediaTM Player with Acer skin, Aspire system recovery CD,. Aspire media CD
Other features
Display
The description of display that can includes display type, resolution, size etc.
Yes
CD read speed
32x
CD write speed
24x
CD rewrite speed
16x
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home edition
Networking features
Ethernet/Fast Ethernet
DVD rewrite speed
4x