X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASPIRE RC 500 SFF P4 2.8GHZ XPH 512MB 160GB 7200RPM DVDMULTI
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.SL97L.HC7
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:01:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11047
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Acer ASPIRE RC 500 SFF P4 2.8GHZ XPH 512MB 160GB 7200RPM DVDMULTI:
The short editorial description of Acer ASPIRE RC 500 SFF P4 2.8GHZ XPH 512MB 160GB 7200RPM DVDMULTI
ACER ASPIRE RC 500 SFF P4 2.8GHZ XPH 512MB 160GB 7200RPM DVDMULTI

Marketing text Acer ASPIRE RC 500 SFF P4 2.8GHZ XPH 512MB 160GB 7200RPM DVDMULTI

:
The official marketing text of Acer ASPIRE RC 500 SFF P4 2.8GHZ XPH 512MB 160GB 7200RPM DVDMULTI as supplied by the manufacturer
-Sleek and elegant new styling .
-A new concept in technology .
-Ideal for first time and experienced users
-Oozing with the latest technology available
-Manage your PC like never before. The Aspire III allows you to select one of six modes from Video, Picture, FM Radio, Music, TV and PC using either the Super Dial, Remote Control or wireless keyboard. Weither you are an expert or a first time PC user, you will love the flexibility, simplicity and fuctionality of the Aspire III.
Short summary description Acer ASPIRE RC 500 SFF P4 2.8GHZ XPH 512MB 160GB 7200RPM DVDMULTI:
This short summary of the Acer ASPIRE RC 500 SFF P4 2.8GHZ XPH 512MB 160GB 7200RPM DVDMULTI data-sheet is auto-generated and uses the product title and the first six key specs.
Acer ASPIRE RC 500 SFF P4 2.8GHZ XPH 512MB 160GB 7200RPM DVDMULTI, Intel Pentium 4, DDR-SDRAM, NVIDIA GeForce4 FX 5200, Intel 865G, 3-way including subwoofer (one channel), PC
Long summary description Acer ASPIRE RC 500 SFF P4 2.8GHZ XPH 512MB 160GB 7200RPM DVDMULTI:
This is an auto-generated long summary of Acer ASPIRE RC 500 SFF P4 2.8GHZ XPH 512MB 160GB 7200RPM DVDMULTI based on the first three specs of the first five spec groups.
Acer ASPIRE RC 500 SFF P4 2.8GHZ XPH 512MB 160GB 7200RPM DVDMULTI. Processor frequency: 2.8 GHz, Processor family: Intel Pentium 4, Processor front side bus: 800 MHz. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM, Maximum internal memory: 4 GB. Total storage capacity: 160 GB. Discrete graphics adapter model: NVIDIA GeForce4 FX 5200, Maximum graphics adapter memory: 0.128 GB. Product type: PC, Motherboard chipset: Intel 865G, Audio system: 3-way including subwoofer (one channel)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.8 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type*
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory*
The maximum internal memory which is available in the product.
4 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
160 GB
Optical drive
DVD read speed
Yes
DVD write speed
Yes
Graphics
Discrete graphics adapter model*
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA GeForce4 FX 5200
Maximum graphics adapter memory
0.128 GB
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
7-in-1 memory card reader for Memory Stick PROTM, CompactFlashTM Type I, CompactFlashTM Type II, SmartMedia, Secure Digital, MultiMediaCard, and xD-Picture Card (front)
Co-Axial and Optical S/PDIF connectors
Four USB 2.0 ports (two front)
Two IEEE 1394 ports (front 4-pin, rear 6-pin)
Headphone and microphone jacks (front)
Line-in and line-out jacks (rear)
Three PCI slots for expanding functionality
On-board 8X AGP VGA out. Optional second AGP VGA port/TV out/DVI.
One parallel and one serial port
Optional S-Video in/TV composite in/FM aerial
One PS/2 keyboard port and one PS/2 mouse port
Performance
Product type *
The sub-category of the product.
PC
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel 865G
Audio system
System used to play music or speech.
3-way including subwoofer (one channel)
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
200 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
113 mm
Depth *
The distance from the front to the back of something.
403.2 mm
Height *
The measurement of the product from head to foot or from base to top.
373 mm
Certificates
Certification
PC2001, NSTL Y2K, EnergyStar, CE, CB, UL, CCEE, FCC, CE, BSMI
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Adobe Acrobat reader 5.0, Cyberlink Power DVD,
NTI CD-Maker2000, Cyberlink Power VCR II, Aspire media player skin, Aspire theme
Other features
Security features
Security Digital and MMC card support
Display
The description of display that can includes display type, resolution, size etc.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP-Home Edition Multilingual preload (NL/FR/UK), Multilangual recovery CD (NL/FR/EN)
Networking features
Integrated LAN 10/100 for DSL&Cable connection
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
2x IEEE 1394 (1 on front 4pin, 1 on back 6pin) Fire wire 4x USB 2.0 (2 in front / 2 on the back)
Slot type
Slots: 3x PCI (2 free slots); 1xAGP (4x / 8x) (used) 1x serial port, 1x parallel port, 1x line in/out and mic in front 1x Optical S/PDIF audio out connector, 1x Coaxial S/PDIF audi out connector
DVD rewrite speed
Yes
Graphic adapter reduce TV out flicker
Optional TV Tuner and FM Radio card* (*FM Radio option not available for French TV-systems)
Warranty note
1 year (EU countries only) carry-in
Speakers and microphone
Speaker and microphone for this configuration; expressed as type; manufacturer; and any relevant technologies
Acer stereo speakers with sub-woofer