X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire T130 AMD Athlon64 3200+ XPH NL FR UK 512MB DDR 160GB DVD-RW Mul
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.QHA6H.TC8
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 22 Oct 2015 15:50:48
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11815
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: 1 year
Long product name Acer Aspire T130 AMD Athlon64 3200+ XPH NL FR UK 512MB DDR 160GB DVD-RW Mul:
The short editorial description of Acer Aspire T130 AMD Athlon64 3200+ XPH NL FR UK 512MB DDR 160GB DVD-RW Mul
Aspire T130 AMD Athlon64 3200+ XPH NL FR UK 512MB DDR 160GB DVD-RW Multi DVD16xATI 9600 128MB modem memreader US Intl.PS/2 keyb scroll mouse Pinnacle TV MC RC

Marketing text Acer Aspire T130 AMD Athlon64 3200+ XPH NL FR UK 512MB DDR 160GB DVD-RW Mul

:
The official marketing text of Acer Aspire T130 AMD Athlon64 3200+ XPH NL FR UK 512MB DDR 160GB DVD-RW Mul as supplied by the manufacturer
AMD Athlon™ 64 processor :
- SIS 755 + 964L chipset .
- Integrated LAN .
- Integrated audio .
- A selection of high-speed hard disc drives, starting from 80 GB.
- Comprehensive testing and certification.
-Four USB 2.0 ports (2 front) .
-3.5" floppy disc drive .
- Choice of CD-ROM, DVD-ROM, CD-RW, DVD/CD-RW combo drive, DVD-Dual, or SuperMultiPlus,
- Optional 7-in-1 card reader .
Short summary description Acer Aspire T130 AMD Athlon64 3200+ XPH NL FR UK 512MB DDR 160GB DVD-RW Mul:
This short summary of the Acer Aspire T130 AMD Athlon64 3200+ XPH NL FR UK 512MB DDR 160GB DVD-RW Mul data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Aspire T130 AMD Athlon64 3200+ XPH NL FR UK 512MB DDR 160GB DVD-RW Mul, 180W, AMD Athlon, AMD Radeon 9600, PC2001, NSTL Y2K, EnergyStar, CE, CB, UL, CCEE, FCC, CE, BSMI , Audio with 16-bit Sound Blaster compatibility/Speakers: 2x, volume control, (1x USB port used for po, DDR-SDRAM
Long summary description Acer Aspire T130 AMD Athlon64 3200+ XPH NL FR UK 512MB DDR 160GB DVD-RW Mul:
This is an auto-generated long summary of Acer Aspire T130 AMD Athlon64 3200+ XPH NL FR UK 512MB DDR 160GB DVD-RW Mul based on the first three specs of the first five spec groups.
Acer Aspire T130 AMD Athlon64 3200+ XPH NL FR UK 512MB DDR 160GB DVD-RW Mul. Processor frequency: 2 GHz, Processor family: AMD Athlon. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM, Maximum internal memory: 4 GB. Total storage capacity: 160 GB, Hard drive speed: 7200 RPM. Discrete graphics adapter model: AMD Radeon 9600, Maximum graphics adapter memory: 0.128 GB. Product type: PC, Audio system: Audio with 16-bit Sound Blaster compatibility/Speakers: 2x, volume control, (1x USB port used for po
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Athlon
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type*
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory*
The maximum internal memory which is available in the product.
4 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
160 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Graphics
Discrete graphics adapter model*
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon 9600
Maximum graphics adapter memory
0.128 GB
Networking
Modem speed
The speed at which data is transferred by a modem.
Yes
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
6-in-1 memory card reader for Sony Memory Stick PROTM, CompactFlashTM Type I, CompactFlashTM Type II, SmartMedia, Secure Digital (SD), and MultiMediaCard (MMC) (front, optional)
Four USB 2.0 ports (two front)
Two IEEE 1394 ports (front 4-pin optional, rear 6-pin)
Headphone and microphone jacks (front)
Line-in and line-out jacks
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
Audio with 16-bit Sound Blaster compatibility/Speakers: 2x, volume control, (1x USB port used for power)
Weight & dimensions
Width *
The measurement or extent of something from side to side.
180 mm
Depth *
The distance from the front to the back of something.
420 mm
Height *
The measurement of the product from head to foot or from base to top.
373 mm
Certificates
Certification
PC2001, NSTL Y2K, EnergyStar, CE, CB, UL, CCEE, FCC, CE, BSMI
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Microsoft Works, Norton Anti-Virus 2003 (90days),
Adobe Acrobat reader 5.0, Cyberlink Power DVD,
NTI CD-Maker Gold, Cyberlink Power VCR II, Aspire media player skin, Aspire theme
Other features
Power supply type
The type of power supply which this product uses.
180W
Display
The description of display that can includes display type, resolution, size etc.
Yes
Networking features
Integrated LAN 10/100 for DSL&Cable connection
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP-Home Edition Multilingual preload (NL/FR/UK), Multilangual recovery CD (NL/FR/EN)
MS Works
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
6-in-1 Media Reader (on front), memory stick, CF1, CF2, Smart Media, Headphone/speaker jack (front and rear), Microphone/line-in jack (front and rear)Line-out jack (rear) / 6x USB 2.0 (2 in front / 4 on the back), 2x IEEE1394 FireWire (1 front/ 1 back) Slots: 3x PCI (2 free slots); 1xAGP (4x / 8x) (used)
Slot type
3x PCI (2 free slots); 1xAGP (4x / 8x) (used) 1x serial port, 1x parallel port, 1x line in/out and mic in front