Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer WAP NeWeb Access Point ENet Wless WLAN access point

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WAP NeWeb Access Point ENet Wless
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.EJA03.003
Category
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
WLAN access points
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17126
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer WAP NeWeb Access Point ENet Wless WLAN access point :
The short editorial description of Acer WAP NeWeb Access Point ENet Wless WLAN access point

Acer WarpLink Access Point for TM740/730/620/610/600/520/505/360/350/340/210/200/a-550
More>>>

Acer WAP NeWeb Access Point ENet Wless WLAN access point:
The official marketing text of Acer WAP NeWeb Access Point ENet Wless WLAN access point as supplied by the manufacturer
Acer WarpLink Access Point. Model TM740/730/620/610/600/520/505/360/350/340/210/200/a-550


Access the network from anywhere within a wireless environment.

Reduced cost of ownership in comparison to a wired network.

Increased productivity, with a quick and easy network set-up for small workgroups.

Easy-to-install and maintain the network from remote locations.

Wired equivilant data security features.

IEEE 802.11b is a futuristic solution, therefore interoperable with other enabled devices.

Short summary description Acer WAP NeWeb Access Point ENet Wless WLAN access point:
This short summary of the Acer WAP NeWeb Access Point ENet Wless WLAN access point data-sheet is auto-generated and uses the product title and the first six key specs.
Acer WAP NeWeb Access Point ENet Wless, 2.4 - 2.48, IEEE 802.11b HR (DSSS), Adaptive data rates of up-to 11 Mbps, 100 meters in office environments , 3000 m, Wi-Fi Compliant. ETSI 300.328 and EMC-EEC for Europe
Long summary description Acer WAP NeWeb Access Point ENet Wless WLAN access point :

Acer WAP NeWeb Access Point ENet Wless. Frequency band: 2.4 - 2.48. Data link protocols: IEEE 802.11b HR (DSSS). Supported data transfer rates: Adaptive data rates of up-to 11 Mbps, Indoor range: 100 meters in office environments , Outdoor range: 3000 m

This is an auto-generated long summary of Acer WAP NeWeb Access Point ENet Wless WLAN access point based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
2.4 GHz *
Yes
Frequency band
A small section of the spectrum of radio communication frequencies, in which channels are usually used or set aside for the same purpose e.g.for a channel on FM radio; for mobile networks to communicate with mobile phones.
2.4 - 2.48
Protocols
Data link protocols
IEEE 802.11b HR (DSSS)
Other features
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
Adaptive data rates of up-to 11 Mbps
Indoor range
100 meters in office environments
Outdoor range
3000 m
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
Wi-Fi Compliant. ETSI 300.328 and EMC-EEC for Europe
Networking features
Ethernet/Fast Ethernet
Country Distributor
Deutschland 1 distributor(s)
X