Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer 512MB DIMM PC-266 module 0.5GB DDR 266MHz memory module

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
512MB DIMM PC-266 module
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.43U29.003
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 19726
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer 512MB DIMM PC-266 module 0.5GB DDR 266MHz memory module :
The short editorial description of Acer 512MB DIMM PC-266 module 0.5GB DDR 266MHz memory module

512MB DIMM PC-266 module
More>>>

Acer 512MB DIMM PC-266 module 0.5GB DDR 266MHz memory module:
The official marketing text of Acer 512MB DIMM PC-266 module 0.5GB DDR 266MHz memory module as supplied by the manufacturer
Since its inception, Acer has evolved from a manufacturing powerhouse to a globally recognized computer brand, marketing world-class IT products and services. Acer's complete range of IT products is designed to enhance work efficiency and quality of life, while granting an easy, hassle-free user experience.
Short summary description Acer 512MB DIMM PC-266 module 0.5GB DDR 266MHz memory module:
This short summary of the Acer 512MB DIMM PC-266 module 0.5GB DDR 266MHz memory module data-sheet is auto-generated and uses the product title and the first six key specs.
Acer 512MB DIMM PC-266 module, 0.5 GB, DDR, 266 MHz, 200-pin SO-DIMM
Long summary description Acer 512MB DIMM PC-266 module 0.5GB DDR 266MHz memory module :

Acer 512MB DIMM PC-266 module. Internal memory: 0.5 GB, Internal memory type: DDR, Memory clock speed: 266 MHz

This is an auto-generated long summary of Acer 512MB DIMM PC-266 module 0.5GB DDR 266MHz memory module based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR
Memory
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
266 MHz
Memory form factor *
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
200-pin SO-DIMM
Brand Image Product code Product Stock Price from
MicroMemory

MicroMemory MMT3164/512 0.5GB DDR 266MHz memory module
(show image)
MMT3164/512 MMT3164/512 EUR 29,59
(excl. VAT)
EUR 36,98 (incl. VAT)
X