X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 740LF
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.42R01.30U/KIT
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 07 Dec 2016 17:21:42
The date of the most recent change of this product data-sheet in Icecat.
Product views: 27338
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Long product name Acer TravelMate 740LF:
The short editorial description of Acer TravelMate 740LF
Acer TravelMate 740LF, Pentium III 933, 256mb SDRAM, 20gb Hard Disc, 24x CD-ROM, 56k Modem, 10/100 LAN, 16mb AGP Graphics, 15” SXGA+ 1400x1050 TFT Screen, Fingerprint Security, Windows 2000

Marketing text Acer TravelMate 740LF

:
The official marketing text of Acer TravelMate 740LF as supplied by the manufacturer
Acer TravelMate 740LF, Pentium III 933, 256mb SDRAM, 20gb Hard Disc, 24x CD-ROM, 56k Modem, 10/100 LAN, 16mb AGP Graphics, 15” SXGA+ 1400x1050 TFT Screen, Fingerprint Security, Windows 2000
Short summary description Acer TravelMate 740LF:
This short summary of the Acer TravelMate 740LF data-sheet is auto-generated and uses the product title and the first six key specs.
Acer TravelMate 740LF, 10/100, 310 x 255 x 36 mm, Win 2000
Long summary description Acer TravelMate 740LF:
This is an auto-generated long summary of Acer TravelMate 740LF based on the first three specs of the first five spec groups.
Acer TravelMate 740LF. Processor frequency: 0.933 GHz. Internal memory: 0.25 GB. Total storage capacity: 20 GB. Display diagonal: 38.1 cm (15"). CD read speed: 24x
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
0.933 GHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Hard drive
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
Yes
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
20 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Optical drive
CD read speed
24x
DVD
Yes
Networking
Networking features
10/100
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.2 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
310 x 255 x 36 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Win 2000
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes