Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer GEHEUGEN 64 MB TM 210 SERIES 100MHz memory module

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GEHEUGEN 64 MB TM 210 SERIES
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.41Q23.001
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12612
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer GEHEUGEN 64 MB TM 210 SERIES 100MHz memory module :
The short editorial description of Acer GEHEUGEN 64 MB TM 210 SERIES 100MHz memory module

Memory up-grade kit for Acer TM730/610/600/520/350/340/200/210
More>>>

Acer GEHEUGEN 64 MB TM 210 SERIES 100MHz memory module:
The official marketing text of Acer GEHEUGEN 64 MB TM 210 SERIES 100MHz memory module as supplied by the manufacturer
Memory up-grade kit 64MB 64Mbit PC-100 SDRAM SoDIMM. Model TM730/610/600/520/350/340/200/210.


Cost effective for performance enhancement.

An Increase of memory on-board, enhances battery life.

Smooth running of multiple applications.

Tested and qualified with all of the relevant TravelMate families.

User up-gradable.

Short summary description Acer GEHEUGEN 64 MB TM 210 SERIES 100MHz memory module:
This short summary of the Acer GEHEUGEN 64 MB TM 210 SERIES 100MHz memory module data-sheet is auto-generated and uses the product title and the first six key specs.
Acer GEHEUGEN 64 MB TM 210 SERIES, 100 MHz
Long summary description Acer GEHEUGEN 64 MB TM 210 SERIES 100MHz memory module :

Acer GEHEUGEN 64 MB TM 210 SERIES. Memory clock speed: 100 MHz

This is an auto-generated long summary of Acer GEHEUGEN 64 MB TM 210 SERIES 100MHz memory module based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Memory
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
100 MHz
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
I/O ports
An interface on a device to which you can connect another device.
Slot type: SoDIMM Pin size: 144-pin
X