X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 613 TXV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.41Q01.B0H
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:31:32
The date of the most recent change of this product data-sheet in Icecat.
Product views: 21122
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Acer TravelMate 613 TXV:
The short editorial description of Acer TravelMate 613 TXV
TravelMate 613TXV PIII 1000Mhz CPU/AGP/128Mb RAM/20Gb HD/DVD/OS-Win ME

Marketing text Acer TravelMate 613 TXV

:
The official marketing text of Acer TravelMate 613 TXV as supplied by the manufacturer
In todays competitive business world, managers need to be in control wherever they are. With its tough, yet thin and light design, Acers TravelMate 613 series of mobile PCs offers superb portability and unmatched stability for consistent, quality performance. With a generous LCD display, the latest connectivity, ample storage options, smart card security, and leading IntelR-based performance, users have everything they need to get the job done in style.
Short summary description Acer TravelMate 613 TXV:
This short summary of the Acer TravelMate 613 TXV data-sheet is auto-generated and uses the product title and the first six key specs.
Acer TravelMate 613 TXV, 750:1, 10/100/Wired Lan/Bluetooth, 308 x 247 x 24.5 mm, Win ME
Long summary description Acer TravelMate 613 TXV:
This is an auto-generated long summary of Acer TravelMate 613 TXV based on the first three specs of the first five spec groups.
Acer TravelMate 613 TXV. Processor frequency: 1 GHz. Internal memory: 0.125 GB. Total storage capacity: 20 GB. Display diagonal: 35.8 cm (14.1"), Contrast ratio (typical): 750:1. CD read speed: 24x
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1 GHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.125 GB
Hard drive
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
20 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
35.8 cm (14.1")
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Optical drive
CD read speed
24x
DVD
8x
Networking
Networking features
10/100/Wired Lan/Bluetooth
Other features
Weight
2.31 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
308 x 247 x 24.5 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Win ME
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Brand
Image
Product code
Product
Stock
Price from
Acer TravelMate 5730
Acer TravelMate 5730
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LX.TQH0Z.H37
 —