X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 529ATXV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.41H01.CCU/KIT
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 07 Dec 2016 17:21:42
The date of the most recent change of this product data-sheet in Icecat.
Product views: 19645
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Long product name Acer TravelMate 529ATXV:
The short editorial description of Acer TravelMate 529ATXV
Acer TravelMate 529ATXV, Pentium III 900, 128mb RAM, 20gb Hard Disc, 8x DVD-ROM, 10/100 LAN, V.90 Modem, 14.1” TFT, Windows 2000 Pro

Marketing text Acer TravelMate 529ATXV

:
The official marketing text of Acer TravelMate 529ATXV as supplied by the manufacturer

Max. resolution 1024x768 (14.1TFT)

256-bit video controller with 8 MB video memory

128 MB SDRAM, max. 512 MB

Internal 56 Kbps modem

Ethernet 10/100 LAN

16-bit sound

Internal cd-rom or dvd-rom and FDD

2x PC Card slots, 2x USB, 1x FIR port

Keyboard with EURO-key

Optional: EasyDock portreplicator

Short summary description Acer TravelMate 529ATXV:
This short summary of the Acer TravelMate 529ATXV data-sheet is auto-generated and uses the product title and the first six key specs.
Acer TravelMate 529ATXV, 10/100, 310 x 255 x 366 mm, Win 2000 Pro
Long summary description Acer TravelMate 529ATXV:
This is an auto-generated long summary of Acer TravelMate 529ATXV based on the first three specs of the first five spec groups.
Acer TravelMate 529ATXV. Processor frequency: 0.9 GHz. Internal memory: 0.125 GB. Total storage capacity: 20 GB. Display diagonal: 35.8 cm (14.1"). Networking features: 10/100
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
0.9 GHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.125 GB
Hard drive
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
20 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
35.8 cm (14.1")
Optical drive
CD read speed
Yes
DVD
8
Networking
Networking features
10/100
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.8 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
310 x 255 x 366 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Win 2000 Pro
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Brand
Image
Product code
Product
Stock
Price from
Acer TravelMate 6293
Acer TravelMate 6293
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LX.TQP0Z.H01
 —