X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elegant Leather Computer case(12i-15i) All models excl. Aspire 1400/17
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90.EU629.100
Category :
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:35:33
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8153
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Acer Elegant Leather Computer case(12i-15i) All models excl. Aspire 1400/17:
The short editorial description of Acer Elegant Leather Computer case(12i-15i) All models excl. Aspire 1400/17
Acer elegant leather case for Notebooks.

Marketing text Acer Elegant Leather Computer case(12i-15i) All models excl. Aspire 1400/17

:
The official marketing text of Acer Elegant Leather Computer case(12i-15i) All models excl. Aspire 1400/17 as supplied by the manufacturer
Acer elegant leather. Model TM610/600/350/340


The optimal stlyish case designed specially for the TravelMate executives.

Provides excellent protection for your valuable contents.

Short summary description Acer Elegant Leather Computer case(12i-15i) All models excl. Aspire 1400/17:
This short summary of the Acer Elegant Leather Computer case(12i-15i) All models excl. Aspire 1400/17 data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Elegant Leather Computer case(12i-15i) All models excl. Aspire 1400/17, Two compartments for A5 documents. Pockets for PC cards, disks and mobile phone. Internal grey linin
Long summary description Acer Elegant Leather Computer case(12i-15i) All models excl. Aspire 1400/17:
This is an auto-generated long summary of Acer Elegant Leather Computer case(12i-15i) All models excl. Aspire 1400/17 based on the first three specs of the first five spec groups.
Acer Elegant Leather Computer case(12i-15i) All models excl. Aspire 1400/17. Compartments: Two compartments for A5 documents. Pockets for PC cards, disks and mobile phone. Internal grey linin. Width: 31.5 cm, Depth: 22.5 cm, Height: 7 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Compartments
Two compartments for A5 documents. Pockets for PC cards, disks and mobile phone. Internal grey lining plus leather pockets
Weight & dimensions
Width
The measurement or extent of something from side to side.
315 mm
Weight & dimensions
Depth
The distance from the front to the back of something.
225 mm
Height
The measurement of the product from head to foot or from base to top.
70 mm
Other features
Carry cases other features
High quality nickel fittings. Elegant silver hardware, and protected feet.