Warranty:
5 years
Long product name Acco Expert ® Pro Trackball mouse USB Type-A Opto-mechanical
:
Kensington Trackball Expert Mouse Pro PS2 USB 4B
The long product name of Acco Expert ® Pro Trackball mouse USB Type-A Opto-mechanical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Kensington Trackball Expert Mouse Pro PS2 USB 4B
More>>>
Short summary description Acco Expert ® Pro Trackball mouse USB Type-A Opto-mechanical:
This short summary of the Acco Expert ® Pro Trackball mouse USB Type-A Opto-mechanical data-sheet is auto-generated and uses the product title and the first six key specs.
Acco Expert Mouse® Pro Trackball, Opto-mechanical, USB Type-A, White
Long summary description Acco Expert ® Pro Trackball mouse USB Type-A Opto-mechanical:
This is an auto-generated long summary of Acco Expert ® Pro Trackball mouse USB Type-A Opto-mechanical based on the first three specs of the first five spec groups.
Acco Expert Mouse® Pro Trackball. Movement detection technology: Opto-mechanical, Device interface: USB Type-A, Buttons quantity: 4. Product colour: White