Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acco Swingline Stack-and-Shred 100X Cross shredding Black paper shredder

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Swingline Stack-and-Shred 100X
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1757571
Category
Paper shredders cut up paper into small pieces so that the info on the paper cannot be read any more. This is important when disposing of paper which contains confidential information.
paper shredders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13708
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 05 Sep 2017 00:49:31
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Acco Swingline Stack-and-Shred 100X Cross shredding Black paper shredder :
The short editorial description of Acco Swingline Stack-and-Shred 100X Cross shredding Black paper shredder

Swingline Stack-and-Shred 100X Hands Free Shredder, Cross-Cut, 100 Sheets, 1-2 Users
More>>>
Short summary description Acco Swingline Stack-and-Shred 100X Cross shredding Black paper shredder:
This short summary of the Acco Swingline Stack-and-Shred 100X Cross shredding Black paper shredder data-sheet is auto-generated and uses the product title and the first six key specs.
Acco Swingline Stack-and-Shred 100X, Cross shredding, 22.9 cm, 100 sheets, Black
Long summary description Acco Swingline Stack-and-Shred 100X Cross shredding Black paper shredder :

Acco Swingline Stack-and-Shred 100X. Shredding type: Cross shredding, Working width: 22.9 cm, Shredding capacity: 100 sheets

This is an auto-generated long summary of Acco Swingline Stack-and-Shred 100X Cross shredding Black paper shredder based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Fellowes

Fellowes Powershred P-48C Cross shredding 70dB Black paper shredder
(show image)
3214801 Powershred P-48C EUR 50,48
(excl. VAT)
EUR 60,58 (incl. VAT)
Fellowes

Fellowes Powershred DS-1 Cross shredding Charcoal paper shredder
(show image)
3010101 Powershred DS-1 EUR 107,73
(excl. VAT)
EUR 129,27 (incl. VAT)