IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > routers > ZyXEL 120101G0002WG

ZyWALL 2WG Internet Security Appliance

Brand: ZyXEL
Product code: 120101G0002WG
EAN/UPC code:
Category: routers 
Release date: 28 Apr 2007
Info modified on: 06 2008 10:36:19
 PDF specs

ZyWALL 2WG Internet Security Appliance
120101G0002WG ZyXEL
12k

3G and Wi-Fi Mobile Broadband Security Appliance for Remote Office (RO)/SOHO
- Internet Access through 3G Networks (HSDPA, UMTS, GPRS, EDGE).
- Dual-band, Tri-mode Access Point with Wireless 802.11 a/b/g Network
- Web-based Content Filtering Services Available
- Advanced ZyNOSTM ICSA Certified SPI Firewall and IPSec VPN Protection
- Configurable 4-Port LAN/DMZ/WLAN Zones

Internet ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.1 Gbit/s
Networking
Connectivity technology Wired
Supports WAN connection
Supports ISDN connection
Protocols
DHCP client
DHCP server
Ethernet LAN features
Ethernet LAN data transfer rates 10/100 Mbit/s
Wireless LAN features
WLAN connection
WLAN data transfer rates supported 24 Mbit/s
Wireless connections
ADSL features
Supports ADSL connection
Connectivity
DC-in jack
WAN port
I/O ports RS-232 / RJ-45
LAN/ DMZ: 4 x 10/100Mbps Auto MDI/MDIX
Management features
Management platform Web GUI (HTTP, HTTPS)
Reset button
Wireless Universal Plug & Play (UPnP)
Security
Firewall security 64/128-bits WEP
Security
Security algorithm supported WPA/WPA-PSK/WPA2/WPA2-PSK
MAC address filtering
Certificates
Compliance industry standards IEEE802.11a/b/g
Safety CSA International, CE EN60950-1 (UL60950-1, CSA60950-1, EN60950-1, IEC60950-1)
Certification FCC Part 15 Class B, CE-EMC Class B, C-Tick Class B, VCCI Class B
C-Tick
VCCI
Energy management
Power supply type 12VDC
Environmental conditions
Operating temperature range (T-T) 0 - 50 °C
Operating humidity range 20 - 95 %
Storage temperature range (T-T) -30 - 60 °C
Storage humidity 20 - 95 %
Weight & dimensions
Dimensions W x D x H 220 x 148 x 30.5 mm
Weight 570 g
Illumination/Alarms
LED indicators PWR, LAN/DMZ 1~4, WAN, AUX, WLAN, CARD
31 offers, from €150.11