IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Belarus  More >> Country Language: English

Start > LCD TVs > Viewsonic NX1940W

NX1940w

Brand: Viewsonic
Product code: NX1940W
EAN/UPC code: 0766907275711
Category: LCD TVs 
Release date: 02 Oct 2007
Info modified on: 19 Aug 2008 17:22:07
 PDF specs

NX1940w - 19" TN colour TFT, 300cd/m², 800:1
NX1940W Viewsonic

Experience widescreen HDTV
Enjoy widescreen, high-definition TV with true 1440 x 900 resolution and XtremeView angles for a higher quality image at virtually any angle.

OptiSync technology featuring HDMI
Add versatility to your LCD TV with support for HDMI withhigh-bandwidth digital content protection (HDCP) plus Component, S-video, Composite and PC connectivity.

Advanced ... More>>>

Specs
Alternatives
Options
Display resolution
Display resolution 1440 x 900 pixels
Display
Display diagonal 19 "
HD-Ready
Viewing angle, vertical 160 °
Viewing angle, horizontal 160 °
Aspect ratio 16:10
Response time 5 ms
Display brightness 300 cd/m²
Contrast ratio (typical) 800:1
Display WXGA+ LCD
Viewable size diagonal 483 mm
Full HD
Colour
Colour of product Black
Connectivity
HDMI ports quantity 1
RF ports quantity 1
Component video (YPbPr/YCbCr) out 1
Audio (L,R) in 1
PC in (D-Sub)
Composite video out
S-Video in
Speaker/ headphone/ line-out jack 1
SCART ports quantity 1
Headphone connectivity 3.5 mm
I/O ports PWR
Teletext
Teletext 10 pages
Audio
Speakers 2
RMS rated power 2 W
TV tuner
Signal format system PAL, SECAM, NTSC, SDTV/EDTV (480i/p, 576i/p), HDTV (720p, 1080i)
Ergonomics
Compatible with VESA-wall mounting system 100x100 mm
Energy management
Power requirements AC 100–240V, 50/60Hz
Power consumption 65 W
Certificates
Plug and Play
Certification CE, CB, GOST, SASO, WEEE, RoHS
Weight & dimensions
Weight 5800 g
Depth (with base) 209 mm
Height (with base) 406 mm
Width (with base) 478 mm
Packaging data
Package weight 8100 g
Environmental conditions
Operating humidity range 10 - 85 %
Operating temperature range (T-T) 0 - 40 °C
Packaging content
Cables included PWR
15-pin VGA
AV
3.5mm PC aud
24 offers, from 167.89