IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > audio cards > Trust 14134

5.1 Sound Expert External USB 510EX

Brand: Trust
Product code: 14134
EAN/UPC code: 8713439141344
Product family: %%family_name%%
Category: audio cards 
A sound card or audio board allows computers to play and record sound. If you have a 5.1 or 7.1 audio board, you can connect your computer to your home cinema set for the real cinema experience, with full surround sound, whilst playing games or viewing DVD's.
Release date: 15 Jul 2005
Info modified on: 27 Jun 2009 01:48:18
5.1 External Surround Sound Card SC-5500p
14134 Trust
34k

- External USB sound system with true 5.1 and virtual 7.1 audio channels for amazing surround sound
- Easy installation: Connects instantly to the USB port of your notebook or PC
- Supports most universal 3D sound standards for optimal experience of DVD movies and games
- Numerous environmental sound and equalizer settings supported to enrich the sound
- Powered by USB; no power adapter required

Specs
Alternatives
Options
Audio
Audio quality 16 bit
Signal-to-Noise Ratio (SNR)
Is the ratio of signal intensity to noise intensity
102 dB
Audio channels 7.1
Audio compression formats EAX 2.0, DirectX, A3D, DirectSound3D
Technical details
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE/ME/2000/XP
Cables included USB
System requirements
Minimum RAM 64 MB
Minimum system requirements CD-ROM
USB
Minimum processor 350MHz CPU
Minimum hard disk space 25 MB
Connectivity
Interface type USB
Microphone, line-in jack
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
116 x 98 x 24 mm
70 offers, from 15.54  

Product comments
ricdikk
2006-08-29 16:31:28
Beste heer/mevrouw, Ik heb een vraag m.b.t. tot mijn Creative 5.1 speakersystem. Bij dit systeem zit een Audiokabel voor driedubbele stereo. Kan deze kabel in iedere willekeurige externe geluidskaart, of heb ik hier ook een bijpassende creative geluidskaart voor nodig? Kunt u mij de goedkoopste (aan deze eis voldoende) externe geluidskaarten noemen. In dat geval kan ik snel een keuze maken en deze kaart kopen. Met vriendelijke groet, Richard Dikkers

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box