IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > GPS/navigators > TomTom 1N00.110

ONE Europe

Brand: TomTom
Product code: 1N00.110
EAN/UPC code: 0636926014090
Product family: %%family_name%%
Category: GPS/navigators 
With a GPS (global positioning system) receiver you will always know where you are and never loose your way, because of a smart American satellite system, which this device can receive signals of. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Release date: 04 Sep 2006
Info modified on: 20 Jun 2009 12:30:01
TomTom ONE Europe
1N00.110 TomTom
30k

8k
36k
35k

Your first step in car navigation?

Now there's TomTom ONE!
TomTom ONE combines ease of use, portability, touchscreen technology and an elegant, unmistakable new design. Drivers can enjoy the benefits of a TomTom ONE immediately, thanks to TomTom’s award-winning plug and drive navigation software pre-installed on a memory card.

This means there is no need to download complicated ... More>>>

Specs
Alternatives
Options
GPS type
Marine (chartplotters, sounders, fishfinders)
Sport (fitness, running, cycling)
Outdoor (hiking, trekking)
Hiking, hunting, skiing, or other off-road activities
Geocaching (GPS stash hunt)
In-car
Driving on the road
Aviation
Flying a plane
Bike/Scooter
GPS Performance
GPS receiver
GPS receiver integrated in or supported by this product
SiRFstar III
Channels quantity 20
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT LCD
Display resolution
Resolution of the display for the system
240 x 320 pixels
Display size
Size of the display for this product
3.5 "
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
32 MB
Connectivity
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000/XP, Mac OS 10.3 +
Energy management
Battery technology Lithium-Ion
Battery life
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
2 h
Environmental conditions
Operating temperature range (T-T) -10 - 55 °C
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
96 x 82 x 25 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
174 g
Storage media
Secure Digital (SD) support
Input device
Interface type Touch Screen
Operating system/software
Basemap
Basemap installed on the GPS
2 offers, from 293.24