LCD is a new technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
Features - Integrated PAL/DVB-T hybrid tuner. - Common Interface slot for Pay-TV. - MHEG-5 ver 1.06. - Nordic Basic TV Profile. - OAD (Over Air Download) for DVB-T software upgrade. - Dual HDMI connectivity. - Teletext 500 pages. - 10-European languages support.
Specs
Alternatives
Options
Display resolution
Display resolution
Resolution of the display for the system
1366 x 768 pixels
Supported resolution (video formats)
PAL / SECAM / NTSC
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
32 "
HD-Ready
Viewing angle, vertical
170 °
Viewing angle, horizontal
170 °
Aspect ratio
16:9
Response time
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
500 cd/m²
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.511 mm
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
1200:1
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT-LCD
Full HD
Display number of colours
Maximum number of viewable colors.
16.77 M
Colour
Colour of product
Black
Connectivity
HDMI ports quantity
2
Component video (YPbPr/YCbCr) in
1
Connectivity
PC in (D-Sub)
Composite video in
Composite video out
S-Video out
S-Video in
SCART ports quantity
2
Audio
Speakers
RMS rated power
10+10 W
Built-in speakers
Number of loudspeakers
2 pcs
TV tuner
Tuner type
Analogue & Digital
Energy management
Power requirements
AC 100V-240V, 50/60Hz
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
190 W
Weight & dimensions
Width
782 mm
Depth
240 mm
Height
Height of the product
582 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.