IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > webcams > Sweex WC001

Webcam 100K USB

Brand: Sweex
Product code: WC001
EAN/UPC code: 0871753400479, 8717534004795
Product family: %%family_name%%
Category: webcams 
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Release date: 20 Sep 2006
Info modified on: 27 Jun 2009 01:48:18
Webcam 100K USB
WC001 Sweex
16k

33k

Start video chatting with your friends around the world! Simply connect this USB camera to a free USB port of your desktop PC or notebook. The USB webcam has a 1/5” CMOS lens with a resolution of 100k pixels, it supports 25 frames per second, and the focus is adjustable from 30 mm to infinite.

Contents of the package:
- Webcam 100K USB
- CD-ROM with manual and driver

Specs
Alternatives
Options
Video
Digital video capture speed 25 fps
Maximum resolution 640 x 480 pixels
Resolution 160 x 120 / 176 x 144 / 320 x 240 / 352 x 288/ 640 x 480 pixels
Image sensor
Sensor type
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information. CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
100K CMOS
Optical sensor size 1/5 "
Focusing
Focus 30 mm
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 1.1
I/O ports
An interface on a device to which you can connect another device.
USB
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE, 2000, XP
3 offers, from €5.84  

Product comments
slk2003
2009-07-06 14:20:05
Hallo Sweex Webcam 100K Pixels - 25 Frame ... ik heb cd van deze camera kwijt geraakt.he kan ik best die webcam instaleren.dringend garaag
civjas_bt
2009-06-19 19:12:43
driver
ingo-rast
2008-11-12 20:42:28
hall ik heb cd rom kwijt hoe kan ik het instaleren
Show all comments>>

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box