A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resourses with your entire home or office network.
Release date: 20 Sep 2006
Info modified on: 27 Jun 2009 01:48:18
Product views: 20485
This statistic is based on the
6869
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
20 Sep 2006.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6375
free Open ICEcat users .
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resourses with your entire home or office network.
Do you want multiple computers to communicate in a network? Then a switch is the perfect device. This switch enables you to quickly create a network to which you can connect multiple computers. This switch is perfectly suitable to use in combination with both 10Mbps and 100 Mbps network cards. Each switch network port has been fitted with a short-circuit protection. Furthermore, each port can be used ...
More>>>
Do you want multiple computers to communicate in a network? Then a switch is the perfect device. This switch enables you to quickly create a network to which you can connect multiple computers. This switch is perfectly suitable to use in combination with both 10Mbps and 100 Mbps network cards. Each switch network port has been fitted with a short-circuit protection. Furthermore, each port can be used as an uplink, meaning that you can easily connect other HUBs or switches to create an even bigger network.
<<<Less
Specs
Alternatives
Options
Data transmission
Maximum data transfer rate
0.1 Gbit/s
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Supported data transfer rates
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
10/100 Mbps
Networking
Networking features
Ethernet, Fast Ethernet
Management features
Switch type
Unmanaged
Connectivity
Ports quantity
5
Cabling technology
Type of cable technology performance; including the fiber or cable type
10Base-T, 100Base-TX
I/O ports
An interface on a device to which you can connect another device.
5x 10/100 Ethernet (RJ-45)
Energy management
Power over Ethernet (PoE) Support
Power requirements
AC 12V, 0.35A
Certificates
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product