IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Belarus  More >> Country Language: English

Start > audio cards > Sweex SC004

External Sound Card 5.1 with Digital In/Out USB 2.0

Brand: Sweex
Product code: SC004
EAN/UPC code: 8717534003569
Category: audio cards 
Release date: 26 Sep 2006
Info modified on: 18 Aug 2008 14:34:14
External Sound Card 5.1 with Digital In/Out USB 2.0
SC004 Sweex
319k

11k
32k

Enjoy perfect surround sound during games, films and music with this Sweex External Sound Card 5.1 with Digital In/Out USB 2.0. It is extremely easy to connect via USB, so that the card does not need to be built in as is the case with most sound cards.

Thanks to the 7 channels, this sound card can be used for both 5.1 and 7.1 equipment. In addition, you can make digital full-duplex sound recordings ... More>>>

Specs
Alternatives
Options
Audio
Audio quality 32 bit
Audio channels 5.1
Audio system maximum sampling rate 48 KHz
Technical details
Internal
Technical details
Compatible operating systems Windows 98SE, 2000, XP
I/O ports USB
3.5-inch jack
SPDIF optical digital in
Connectivity
Interface type USB
S/PDIF out port
26 offers, from €17.47