A sound card or audio board allows computers to play and record sound. If you have a 5.1 or 7.1 audio board, you can connect your computer to your home cinema set for the real cinema experience, with full surround sound, whilst playing games or viewing DVD's.
Release date: 26 Sep 2006
Info modified on: 27 Jun 2009 01:48:18
Product views: 13193
This statistic is based on the
6860
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
26 Sep 2006.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6366
free Open ICEcat users .
A sound card or audio board allows computers to play and record sound. If you have a 5.1 or 7.1 audio board, you can connect your computer to your home cinema set for the real cinema experience, with full surround sound, whilst playing games or viewing DVD's.
Enjoy perfect surround sound during games, films and music with this Sweex External Sound Card 5.1 with Digital In/Out USB 2.0. It is extremely easy to connect via USB, so that the card does not need to be built in as is the case with most sound cards.
Thanks to the 7 channels, this sound card can be used for both 5.1 and 7.1 equipment. In addition, you can make digital full-duplex sound recordings ...
More>>>
Enjoy perfect surround sound during games, films and music with this Sweex External Sound Card 5.1 with Digital In/Out USB 2.0. It is extremely easy to connect via USB, so that the card does not need to be built in as is the case with most sound cards.
Thanks to the 7 channels, this sound card can be used for both 5.1 and 7.1 equipment. In addition, you can make digital full-duplex sound recordings and play them back, while the digital output ensures perfect signal transmission without loss of quality.
Contents of the package: - External sound card 5.1 - USB extension cable - CD-ROM with manual and drivers
<<<Less
Specs
Alternatives
Options
Audio
Audio quality
32 bit
Audio channels
5.1
Audio system maximum sampling rate
48 kHz
Technical details
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Technical details
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE, 2000, XP
I/O ports
An interface on a device to which you can connect another device.