IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > MP3 players & recorders > Sweex MP023

Pretty Pink MP3 Player 512MB

Brand: Sweex
Product code: MP023
EAN/UPC code: 8717534005075
Product family: %%family_name%%
Category: MP3 players & recorders 
MP3, which stands for "MPEG 1 layer 3", is a highly efficient procedure for compressing digitally stored music and is the Internet-used standard. The MP3 player is a small portable device for playing back music files, which have been saved in the MP3 and other supported formats. Music from normal CDs can be converted into the MP3 format. MP3 data reduction will increase your music storage capacity more than ten times. Because of this, MP3 Players can be extremely small and most of them have no moving parts, which makes them perfect for listening music while sporting, or on the road.
Release date: 27 Sep 2006
Info modified on: 03 Jun 2009 10:30:11
Pretty Pink MP3 Player 512MB
MP023 Sweex
9k

45k

With the Sweex Pretty Pink MP3 Player, you can enjoy your favourite music wherever and whenever you want! Apart from listening to MP3 files, you can also use the device as a USB memory stick so you can store all your data and take it with you. The memory stick enables you to exchange data in a simple manner, for instance between your notebook and desktop PC.

Specs
Alternatives
Options
Storage media
Storage capacity
The maximum storage capability of the product in gigabyte (1 GB = 1 billion bytes).
0.5 GB
Player media type Flash memory
Audio
Signal-to-Noise Ratio (SNR)
Is the ratio of signal intensity to noise intensity
86 dB
Equalizer
Built-in microphone
Audio compression formats MP3 & WMA
Equalizer bands quantity 5
Frequency response 20 - 20000 Hz
Output power 2 x 4.0 MW
Record modes
Voice recording
Radio
FM radio
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD 27x10mm
Display
ID3 Tag display
Operating system/software
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE, 2000 & XP
Colour
Colour of product Pink
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
34 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
31 x 95 x 23 mm
Certificates
Certification EN 55022 1998+A1:2000+A2:2003
EN 55024 1998+A1:2000+A2:2003
EN 61000-3-2 2000
EN 61000-3-3 1995+A1:2001
€20.99