Card readers and drives with built in card reader for reading from/writing to flash memory cards, for example from you digital camera or cellphone.
Release date: 01 Jul 2006
Info modified on: 27 Jun 2009 01:48:18
Product views: 9275
This statistic is based on the
6861
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
01 Jul 2006.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6367
free Open ICEcat users .
Card readers and drives with built in card reader for reading from/writing to flash memory cards, for example from you digital camera or cellphone.
Not only can this device read 53 different card types, it is also the perfect solution to gain easy access to the extra parallel, serial, FireWire, S-ATA, USB and PS/2 connections via the front of your desktop PC. Just put the device in the 5.25” slot of your PC and enjoy maximum comfort. This product means you no longer have to get in front of your computer in order to be able to use these connections.
- ...
More>>>
Not only can this device read 53 different card types, it is also the perfect solution to gain easy access to the extra parallel, serial, FireWire, S-ATA, USB and PS/2 connections via the front of your desktop PC. Just put the device in the 5.25” slot of your PC and enjoy maximum comfort. This product means you no longer have to get in front of your computer in order to be able to use these connections.
- Increase the number of connections on your computer effortlessly. - Connect USB, PS/2, parallel and serial equipment effortlessly. - Organise all your cables, so they no longer end up in a tangle.
<<<Less
Specs
Alternatives
Options
Storage media
CompactFlash (CF) support
Memory Stick (MS) support
MultiMediaCard (MMC) support
Secure Digital (SD) support
Storage media
Memory Stick Pro (MS Pro) support
SmartMedia Card support
Micro Drive (MD) support
xD-Picture Card (xD) support
Connectivity
Interface type
USB 2.0/1.1
I/O ports
An interface on a device to which you can connect another device.
2x USB 1x IEEE 1394a FireWire 2x Serial ATA
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version