IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > network cards & adapters > Sweex BT200

USB Bluetooth 2.0 Adapter

Brand: Sweex
Product code: BT200
EAN/UPC code: 8717534003545
Product family: %%family_name%%
Category: network cards & adapters 
A NIC or Network Interface Card is a circuit board or chip, which allows the computer to communicate to other computers on a Network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Release date: 26 Sep 2006
Info modified on: 27 Jun 2009 01:48:18
USB Bluetooth 2.0 Adapter
BT200 Sweex
6k

64k

Simply create a wireless connection of no more than 10 metres using the Sweex Bluetooth 2.0 Class II Adapter USB. Thanks to EDR 2.0, this adapter enables your computer to communicate with other Bluetooth devices such as your mobile phone or a PDA via a fast Bluetooth connection. You can also exchange data between multiple PCs or notebooks. The maximum amount of Bluetooth devices you can communicate with at any one time is seven.

Specs
Alternatives
Options
Bandwidth
Data transfer rate (max)
The maximum speed with which data can be transmitted from one device to another.
3 Mbit/s
Connectivity
Connectivity technology Wireless
Interface type USB
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 1.1
Networking
Frequency band 2.4 - 2.48 GHz
Networking features Bluetooth 2.0, Class II
Maximum operating distance 10 m
Technical details
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
8 g
Width 45 mm
Depth 22 mm
Height
Height of the product
8.5 mm
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE/2000/XP
Compatibility PC&Notebook
Environmental conditions
Operating temperature range (T-T) -10 - 55 °C
€83.87  

Product comments
jaune.orange
2007-01-13 14:00:38
bonjour il m'est impossible d'utilisé mon casque micro sans fil avec la clef bluetooth, reference du casque est plantronics pulsar 590a , il fonctionne tres bien par contre avec mon téléphone qui est équipé du bluetooth merci de votre réponse PS: comment télécharger la mise a jours ou driver de votre clef sweex bt200?

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box