IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > workstations > Supermicro SYS-7045A-TB

SuperWorkstation 7045A-TB

Brand: Supermicro
Product code: SYS-7045A-TB
EAN/UPC code: 0672042004492
Product family: %%family_name%%
Category: workstations 
Release date: 27 Sep 2006
Info modified on: 30 Jun 2009 11:20:03
 PDF specs

SuperServer 7045A-TB (Black)
SYS-7045A-TB Supermicro
32k

- Dual Intel 64-bit Xeon Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB
- Up to 32GB 667/533MHz DDR2 ECC FB-DIMM (Fully Buffered DIMM)
- 1 (x16) & 1 (x4 in x16) PCI-Express, 2x 64-bit 133/100MHz PCI-X, 1x 64-bit 100MHz PCI-X, 1x 32-bit PCI 33MHz
- Intel (ESB2/Gilgal) 82563 Dual-port Gigabit Ethernet Controller
- 6 x 3.5" hot-swap SATA Drive Bays
- 645W Low-Noise Power Supply
- ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
3730 MHz
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel 64-bit Xeon
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
667/1066/1333 MHz
Number of processors installed
Number of processors and support for multi-processing available with the product
2 pcs
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
Intel 5000X
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
Internal memory type DDR2 FB-DIMM
Memory slots
Number and type of memory expansion slots; including connector and memory module descriptions
240-pin DIMM
Maximum internal memory 32 GB
Disk drive
Hard disk interface Serial ATA
Display
Display included
Audio
Audio system AC97
Networking
Networking features 10BASE-T, 100BASE-TX, 1000BASE-T
Connectivity
Speaker/ headphone/ line-out jack
Microphone, line-in jack
Connectivity
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
6
Serial ports quantity 2
Parallel ports quantity 1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
1
Ethernet LAN (RJ-45) ports quantity 2
Operating system/software
Operating system provided
Energy management
Power supply 645 W
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
437x648x178 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
28600 g
Depth 332 mm
Width 305 mm
Technical details
Motherboard form factor extended ATX
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Mouse included
7 offers, from 710.03