IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > workstations > Supermicro CSE-733T-450B

SuperWorkstation 7033A-T

Brand: Supermicro
Product code: CSE-733T-450B
EAN/UPC code: 0672042661695
Product family: %%family_name%%
Category: workstations 
Release date: 04 May 2006
Info modified on: 30 Jun 2009 11:20:03
 PDF specs

SuperWorkstation 7033A-T
CSE-733T-450B Supermicro
28k

- Dual Intel Xeon Support up to 3.06 GHz
- Up to 12GB DDR 266/200 SDRAM
- 2x 64-bit, 2x 32-bit PCI-X expansion slots
- 1x Intel 82545EM Gigabit Ethernet Port
- 4 x Hot-swap Drive Carriers
- 450W Power Supply with Redundant Cooling Feature

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
3060 MHz
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Xeon
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
533 MHz
Number of processors installed
Number of processors and support for multi-processing available with the product
2 pcs
L2 cache
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
0.512 MB
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
Intel E7505
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
Internal memory type DDR266/200
Memory slots
Number and type of memory expansion slots; including connector and memory module descriptions
184-pin DIMM
Maximum internal memory 8 GB
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Disk drive
Hard disk interface Serial ATA
Display
Display included
Networking
Networking features 10BASE-T, 100BASE-TX, 1000BASE-T
Connectivity
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
6
Parallel ports quantity 1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
1
Ethernet LAN (RJ-45) ports quantity 1
Operating system/software
Operating system provided Windows XP Professional
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
427x531x178 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
17700 g
Technical details
Motherboard form factor ATX
2 offers, from 192.72