IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Belarus  More >> Country Language: English

Start > data projectors > Sony VPL-ES5

VPL-ES5

Brand: Sony
Product code: VPL-ES5
EAN/UPC code: 0027242737310, 4905524489675
Category: data projectors 
Release date: 13 Feb 2008
Info modified on: 18 Aug 2008 07:21:39
 PDF specs

VPL-ES5 - SVGA 800 x 600, 2000 LUMEN, LCD, 300:1
VPL-ES5 Sony

36k
34k
43k

The new entry-level 2,000 lumens VPL-ES5 is one of the next generation E-series from Sony, designed to deliver bright, clear sharp images for professional presentations in schools, universities and businesses.
Weighing in under 3kg, the stylish, practical design includes a built-in tilt angle of 8 degrees that automatically produces perfectly proportioned images. Height adjustment and controls ... More>>>

Specs
Alternatives
Options
Projector
Projector brightness 2000 ANSI lumens
Projection technology LCD
Native resolution SVGA (800x600)
Colour
Contrast ratio (typical) 300:1
Projector resolution 1440000 pixels
Keystone correction, vertical -30 - 30 °
Screen size compatibility 300 "
Objective projection distance 1.1 - 10.5 m
Lamps
Service life of lamp 3000 h
Lamp power 190 W
Focusing
Manual focus
Video
Digital video format 480/60i, 480/60p, 575/50i, 575/50p, 720/50p, 720/60p, 1080/50i, 1080/60i
Video
Signal format system NTSC3.58, PAL, SECAM, NTSC4.43, PAL-M, PAL-N, PAL60
Loudspeakers
Speakers 1
RMS rated power 1 W
Connectivity
Audio input 1
Audio output 1
S-Video in
Composite video in
Component video (YPbPr/YCbCr) in 1
RS-232 port 1
VGA (D-Sub) ports quantity 2
Weight & dimensions
Dimensions W x D x H 314 x 269 x 109 mm
Weight 3000 g
Energy management
Power consumption 260 W
Power consumption (standby) 3 W
62 offers, from 391.41