IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > cassette players/recorders > Sony TCM450DV

Cassette TCM450DV

Brand: Sony
Product code: TCM450DV
EAN/UPC code: 4901780849727
Product family: %%family_name%%
Category: cassette players/recorders 
Release date: 04 Nov 2005
Info modified on: 27 Jun 2009 01:49:44
Cassette TCM450DV
TCM450DV Sony
23k

Voice-operated ultra-slim and compact tape recorder with full metal body and high power output

Specs
Alternatives
Options
Radio
Digital tuner
FM band 87 - 108 MHz
Technical details
Reverse
Loudspeakers
Loudspeaker diameter 36 mm
Colour
Colour of product Silver
Energy management
Battery type
Description of battery supplied with the product
AAA
Energy management
Battery life
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
15 h
Power requirements DC in (V) 3.0
Output power 450.0 mW
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
116 x 43 x 91 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
173 g
52 offers, from €45.15